EN
  • EN
  • DE

TLC0831IDRG4

Part No TLC0831IDRG4
Manufacturer Texas Instruments
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 8BIT SRL OUT 8-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Number of Bits 8
Sampling Rate 31k
Number of Inputs 1
Input Type Differential, Single Ended
Data Interface SPI
Configuration MUX-ADC
Number of A/D Converters 1
Reference Type External
Analog Supply Voltage 5V
Digital Supply Voltage 5V
Temperature Range - Operating -40°C to 85°C
Case / Package 8-SOIC
Win Source Part Number 1108046-TLC0831IDRG4
Popularity Medium
Supply and Demand Status Balance
Application Field Used in Industrial, Test & Measurement, Defence, Military & Aerospace, Power Management, Sensing & Instrumentation, Computers & Computer Peripherals
Ultra Librarian 3D Model Ultra Librarian TLC0831IDRG4 CAD Model

Description

Texas Instruments TLC0831IDRG4 Analog-to-Digital Converter

The TLC0831IDRG4 is a highly integrated 8-bit analog-to-digital converter (ADC) produced by Texas Instruments, designed to offer a perfect blend of performance, power efficiency, and versatility for a wide range of applications. This precision ADC features a successive approximation register architecture, which ensures reliable and rapid conversion of analog signals into digital data.

One of the key attributes of the TLC0831IDRG4 is its single power supply operation, ranging from 3V to 5.5V, making it suitable for portable and battery-powered devices where power consumption is a critical factor. The device boasts a typical power consumption of just 15mW at 5V, further emphasizing its efficiency.

The TLC0831IDRG4 offers a flexible analog input configuration, capable of handling both single-ended and differential inputs. This adaptability makes it an excellent choice for various measurement and control systems, where it can process signals from sensors and other analog sources with ease. The input voltage range is 0 to Vcc, which accommodates a broad spectrum of signal amplitudes.

With a conversion time of just 32 microseconds and a clock frequency of 250 kHz, the TLC0831IDRG4 ensures swift and responsive performance, critical for real-time data acquisition and processing tasks. Its 8-bit resolution is well-suited for applications that require moderate precision without the need for high-resolution data capture.

Featuring a small form factor, the TLC0831IDRG4 comes in a 14-pin SOIC package, which is both space-saving and convenient for PCB design. Its operating temperature range of -40°C to 85°C guarantees stable operation across various environmental conditions, ensuring reliability in industrial and automotive applications.

Integration is made simple with a minimalistic interface that includes a chip select (CS), input/output clock (I/O CLOCK), and a data out (DATA OUT) pin. This ADC is designed to interface effortlessly with microprocessors and digital systems, providing easy integration into existing designs.

In summary, the Texas Instruments TLC0831IDRG4 is a versatile and efficient 8-bit ADC that is ideal for a multitude of applications, from consumer electronics to industrial automation. Its low power consumption, flexible input configuration, and quick conversion times, packaged in a compact and robust design, make it a top choice for designers and engineers looking to incorporate reliable analog-to-digital conversion in their projects.

You May Also Be Interested in

Texas Instruments
8-BIT ANALOG-TO-DIGITAL CONVERTERS WITH SERIAL CONTROL AND 11 INPUTS | IC ADC 8BIT SAR 20SOIC
Lowest to $6.4071
Texas Instruments
Serial I/O 8-Bit A/D Converters with Multiplexer Options | IC ADC 8BIT SAR 8DIP
Lowest to $29.1045
Texas Instruments
16-CHANNEL, 24-BIT ANALOG-TO-DIGITAL CONVERTER | IC ADC 24BIT SIGMA-DELTA 48HTQFP
Lowest to $47.8479
Cirrus Logic Inc.
IC ADC 18BIT SRL 48KHZ 8-SOIC
Need more? Email Us
Texas Instruments
8-Bit, 42 MSPS, 40 mW A/D Converter | IC ADC 8BIT 20TSSOP
Lowest to $2.0660
Analog Devices Inc.
16-Bit, 250 kSPS PulSAR ADC in MSOP/QFN
Lowest to $11.6422
Texas Instruments
LOW-VOLTAGE 10-BIT ANALOG-TO-DIGITAL CONVERTER WITH SERIAL CONTROL AND 8 ANALOG INPUTS
Lowest to $390.9775
Analog Devices Inc.
4-Channel, 200 kSPS 12-Bit ADC with Sequencer in 16-Lead TSSOP | IC ADC 12BIT SAR 16TSSOP
Lowest to $9.6045
Analog Devices Inc.
IC ADC 16BIT 5V 16-DIP
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $10.0425 $50.2125
13+ $8.2400 $107.1200
19+ $7.9825 $151.6675
26+ $7.7250 $200.8500
34+ $7.4675 $253.8950
45+ $6.6950 $301.2750
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,311 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess