EN
  • EN
  • DE

TLC081CDGNG4

Part No TLC081CDGNG4
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description Single Wide Bandwidth High Output Drive Single Supply Op Amp 8-MSOP-PowerPAD 0 to 70
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Bandwidth 10 MHz
Mounting SMD (SMT)
Case / Package SOP
Common Mode Rejection Ratio 80 dB
Gain Bandwidth Product 10 MHz
Input Bias Current 50 pA
Input Offset Voltage (Vos) 390 µV
Lead Free Contains Lead
Max Dual Supply Voltage 8 V
Max I/O Voltage 1.9 mV
Maximum Operating Temperature 70 °C
Max Supply Voltage 16 V
Min Dual Supply Voltage 2.25 V
Min Operating Temperature 0 °C
Min Supply Voltage 4.5 V
Nominal Gain Bandwidth Product 10 MHz
Nominal Supply Current 2.9 mA
Number of Channels 1
Number of Circuits 1
Number of Pins 8
Operating Supply Current 1.9 mA
Operating Supply Voltage 8 V
Output Current 57 mA
Output Current per Channel 57 mA
Radiation Hardening No
RoHS Compliant
Slew Rate 16 V/µs
Voltage Gain 120 dB
Win Source Part Number 1017041-TLC081CDGNG4
Categories Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps
Manufacturer Texas Instruments
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian TLC081CDGNG4 CAD Model

Description

The TLC081CDGNG4 is a high-performance, single-channel operational amplifier from Texas Instruments designed to meet a wide range of application requirements. This op-amp features a unique combination of rail-to-rail output swing, high output drive capability, and high speed, making it an ideal choice for both consumer and industrial applications.

Key Features

  • Wide Bandwidth: The device offers a wide bandwidth of 10 MHz, which makes it suitable for high-speed signal processing applications.
  • High Slew Rate: With a slew rate of 16 V/µs, the TLC081CDGNG4 can handle rapid changes in the input signal without distortion, ensuring accurate signal amplification.
  • Rail-to-Rail Output: The operational amplifier provides rail-to-rail output swing, which maximizes the dynamic range and is especially useful in single-supply operations.
  • Low Noise: It has a low noise density of 7 nV/√Hz, making it an excellent choice for audio applications and other noise-sensitive circuits.
  • High Output Drive: Capable of delivering a high output current, this op-amp can drive capacitive loads and maintain stability, which is critical in driving A/D converters or buffering DAC outputs.
  • Supply Voltage Range: The TLC081CDGNG4 operates over a wide supply voltage range of ±2.25V to ±8V, or 4.5V to 16V on a single supply, providing flexibility in various circuit designs.

Applications

This operational amplifier is suitable for a variety of applications, including:

  • Active filters
  • Signal conditioning
  • Audio electronics
  • Test and measurement equipment
  • Analog-to-digital converter drivers
  • Battery-powered devices
  • Power supply control

Package and Quality

The TLC081CDGNG4 comes in an 8-pin SOIC package, which is compact and suitable for space-constrained applications. Texas Instruments is known for its commitment to quality, and this product is no exception. It is designed and manufactured to meet the highest standards, ensuring reliability and performance in demanding conditions.

You May Also Be Interested in

Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $1.4339
Linear Technology
IC OPAMP DUAL GP 80MHZ RRO 8MSOP / Op Amp Dual High Speed Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin MSOP T/R
Lowest to $2.4414
Linear Technology
IC OPAMP VFB 100MHZ 16SSOP / Op Amp Quad High Speed Amplifier ±6.3V/12.6V Automotive 16-Pin SSOP N T/R
Lowest to $2.3394
Linear Technology
IC OPAMP VFB 220MHZ 8DFN / Op Amp Dual High Speed Amplifier ±6.3V/12.6V Automotive 8-Pin DFN EP T/R
Need more? Email Us
Analog Devices Inc.
16 V, 1 MHz, CMOS Rail-to-Rail Input/Output Operational Amplifier
Lowest to $1.8464
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8MSOP / General Purpose Amplifier 2 Circuit Rail-to-Rail 8-MSOP
Lowest to $7.6241
Texas Instruments
IC OPAMP GP 1MHZ 14TSSOP
Lowest to $0.6882
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8LFCSP / General Purpose Amplifier 2 Circuit Rail-to-Rail 8-LFCSP-WD (3x3)
Lowest to $7.3760
Analog Devices Inc.
IC OPAMP DIFF 1 CIRCUIT 16LFCSP / Differential Amplifier 1 Circuit Differential 16-LFCSP-VQ (3x3)
Lowest to $12.6400

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.4388 $50.3580
85+ $1.1806 $100.3510
135+ $1.1437 $154.3995
185+ $1.1068 $204.7580
235+ $1.0699 $251.4265
315+ $0.9592 $302.1480
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,200 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess