EN
  • EN
  • DE

TL851CN

Part No TL851CN
Manufacturer Texas Instruments
Catalog RF Misc ICs and Modules
Description SONAR RANGING CONTROL
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Texas Instruments
Packaging Tube
Function Sonar Ranging Control
Frequency 20kHz ~ 90kHz
RF Type Sonar Control
Secondary Attributes Synchronous 4-Bit Gain Control
Package 16-DIP (0.300", 7.62mm)
Manufacturer Package 16-PDIP
RoHS State Request Verification
Win Source Part Number 1268588-TL851CN
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name TL851
Introduction Date January 01, 2002
ECCN EAR99
Country of Origin Mexico
Halogen Free Not Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian TL851CN CAD Model

Description

The TL851CN, manufactured by Texas Instruments, is a precision light-to-voltage sensor designed for a wide array of applications that require the conversion of light intensity to a voltage signal. This innovative sensor is highly sought after in industries where accurate light measurement is critical, such as in automatic lighting control systems, light meters, and exposure meters.

The TL851CN features a photodiode and a transimpedance amplifier integrated on a single monolithic chip. This integration ensures excellent response uniformity and temperature stability. The device is capable of responding to light over a broad range of wavelengths, which makes it versatile for different lighting conditions, including both visible and near-infrared light.

One of the key advantages of the TL851CN is its linear output signal in relation to the light intensity, which simplifies the design of interfacing circuits. The sensor operates from a single power supply, which can range from 2.7V to 36V, allowing for flexibility in various system designs. Its low power consumption also makes it ideal for battery-powered applications.

The TL851CN comes in an 8-pin plastic dip package, which is easy to mount on PCBs and is suitable for through-hole soldering, facilitating its integration into a wide range of electronic devices. Furthermore, the sensor is equipped with an internal filter that mimics the human eye response, providing an output close to the photopic response, which is particularly useful for applications where human-like light sensing is required.

For designers and engineers looking for a reliable and easy-to-use light sensor, the TL851CN offers a perfect solution. Its robust design, combined with Texas Instruments' reputation for high-quality semiconductor products, ensures a long-lasting and precise performance for your light sensing needs.

Technical documentation, including datasheets, application notes, and design resources, are readily available on the Texas Instruments website to support the integration of the TL851CN into your next project.

You May Also Be Interested in

MACOM Technology Solutions
MODULE,SWITCH LNA,4.4 - 5 GHZ,1K
Need more? Email Us
MACOM Technology Solutions
DOUBLER,MULTI-FREQUENCY,RF,
Need more? Email Us
MACOM Technology Solutions
PHASE DETECTOR,MODULE,CS121
Need more? Email Us
MACOM Technology Solutions
SWITCH LNA, 2.7 GHZ, 100W SWITCH
Need more? Email Us
Anaren
FLANGE MOUNT TERMINATION
Need more? Email Us
MACOM Technology Solutions
BIAS CONTROLLER,BIAS SEQ,ANALOG,
Need more? Email Us
MACOM Technology Solutions
WAFFLE PACK 100 PCE,QUAD FET &PI
Need more? Email Us
MACOM Technology Solutions
SAMPLING PHASE DETECTOR, E50-1
Lowest to $37.4823
MACOM Technology Solutions
MMIC,DIE,DBL,IN=7.5-25G,OUT=15-5
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $16.5123 $66.0492
8+ $13.5485 $108.3880
12+ $13.1251 $157.5012
16+ $12.7018 $203.2288
21+ $12.2784 $257.8464
28+ $11.0082 $308.2296
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 75 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess