EN
  • EN
  • DE
  • IT

TL7726QDRG4

Part No TL7726QDRG4
Manufacturer Texas Instruments
Catalog TVS - Mixed Technology
Description IC HEX CLAMPING CIRCUIT 8-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Circuit Protection
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Voltage - Clamping -200/+205V
Technology Mixed Technology
Number of Circuits 6
Applications General Purpose
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 043129-TL7726QDRG4
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TL7726QDRG4 CAD Model

Description

The TL7726QDRG4 is a hex clamp circuit integrated circuit designed and manufactured by Texas Instruments. This specialized component is engineered to provide supply-voltage surge protection during system power-up and power-down. It is particularly suitable for applications where the supply voltage may experience spikes or transients, which can potentially damage sensitive electronic components.

Key Features

  • Voltage Clamp: Six precision voltage clamps allow the TL7726QDRG4 to protect sensitive circuits by clamping voltage surges to a predetermined level.
  • Fast Response Time: The device reacts swiftly to over-voltage conditions, providing rapid protection to downstream components.
  • Low Supply Current: With a low operating current, the TL7726QDRG4 is optimized for energy-efficient applications, minimizing power consumption in standby and active states.
  • Wide Operating Voltage Range: The device is designed to function over a broad voltage range, accommodating various power supply specifications.
  • High Accuracy: The clamping voltage level is highly precise, ensuring reliable protection without unnecessary triggering during normal voltage fluctuations.

Applications

The TL7726QDRG4 is versatile and can be used in a variety of applications, including:

  • Microprocessor or microcontroller systems
  • Data communications equipment
  • Industrial control systems
  • Power supply management
  • Automotive electronics

Quality and Reliability

Texas Instruments is known for its commitment to quality and reliability, and the TL7726QDRG4 is no exception. It is built to meet the stringent requirements of industrial and automotive-grade applications, ensuring performance and durability even under harsh conditions.

Whether you're designing a new system or looking to enhance the surge protection in an existing one, the TL7726QDRG4 from Texas Instruments offers a reliable solution to safeguard your electronic components from voltage transients.

You May Also Be Interested in

AVX Corp/Kyocera Corp
TVS DEVICE TVS FEEDTHRU 50V 0805
Need more? Email Us
Microsemi Corporation
TVS DEVICE MIXED TECHNOLOGY
Need more? Email Us
Littelfuse Inc.
TVS DEVICE MIXED 160V DO-214AA
Need more? Email Us
IXYS
TVS DEVICE MIXED 2000V BOD
Need more? Email Us
Kemet
TVS DEVICE MIXED TECHNOLOGY 54V
Need more? Email Us
Eaton Bussmann
TVS DEVICE GDT/MOV MODULE
Need more? Email Us
Littelfuse Inc.
TVS DEVICE MIXED 160V DO-214AA
Need more? Email Us
EPCOS (TDK)
TVS DEVICE MIXED TECHNOLOGY 40V
Need more? Email Us
Analog Devices Inc.
TVS DEVICE MIXED 16-TSSOP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
24+ $2.1384 $51.3216
57+ $1.7546 $100.0122
89+ $1.6998 $151.2822
122+ $1.6450 $200.6900
158+ $1.5901 $251.2358
211+ $1.4256 $300.8016
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,500 pieces
MOQ: 24 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess