EN
  • EN
  • DE

TL7726IDRG4

Part No TL7726IDRG4
Manufacturer Texas Instruments
Catalog TVS - Mixed Technology
Description IC HEX CLAMPING CIRCUIT 8-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Circuit Protection
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Voltage - Clamping -200/+205V
Technology Mixed Technology
Number of Circuits 6
Applications General Purpose
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 1107979-TL7726IDRG4
Popularity Medium
Supply and Demand Status Balance
Application Field Used in Safety, Automotive, Industrial
Ultra Librarian 3D Model Ultra Librarian TL7726IDRG4 CAD Model

Description

Introducing the TL7726IDRG4 Hex Clamp Diode from Texas Instruments

The TL7726IDRG4 by Texas Instruments is a highly sophisticated hex clamp diode array designed to provide transient voltage suppression and ESD protection for sensitive electronic components. This robust device is engineered to enhance the reliability and longevity of your electronic systems by preventing damage caused by voltage spikes and surges.

Key Features

  • Multiple Clamp Diodes: The device integrates six clamp diodes in a single package, offering a compact solution for protecting multiple lines simultaneously.
  • Low Leakage Current: The TL7726IDRG4 boasts a low leakage current, ensuring minimal power loss and making it suitable for low-power applications.
  • Fast Response Time: With its quick response to transient overvoltages, the TL7726IDRG4 is capable of protecting sensitive circuits from sudden electrical spikes with great efficiency.
  • Wide Operating Voltage Range: The device is designed to operate over a broad voltage range, making it versatile for use in various applications.
  • Robust Temperature Performance: The TL7726IDRG4 operates effectively across a wide temperature range, ensuring consistent performance in diverse environmental conditions.

Applications

The TL7726IDRG4 is ideal for a wide array of applications, including:

  • Microprocessor or microcontroller protection
  • Transient voltage suppression in automotive electronics
  • ESD protection in communication systems
  • Industrial control systems
  • Consumer electronics

Package and Quality

The device comes in a small-outline integrated circuit (SOIC) package, which is not only space-saving but also allows for easy integration into PCB designs. The TL7726IDRG4 is part of Texas Instruments' commitment to high-quality components and is manufactured to meet stringent industry standards for performance and reliability.

With the TL7726IDRG4, Texas Instruments provides a practical and reliable solution for protecting your electronic circuits from voltage transients. Its combination of features makes it an essential component for any design where voltage spikes pose a threat to sensitive electronic equipment.

You May Also Be Interested in

IXYS
TVS DEVICE MIXED 2000V BOD
Need more? Email Us
Littelfuse Inc.
TVS DEVICE MIXED 98V DO-214AA
Need more? Email Us
Maxim Integrated
TVS DEVICE MIXED 8-TDFN
Lowest to $15.9423
EPCOS (TDK)
TVS DEVICE MIXED TECHNOLOGY 58V
Need more? Email Us
IXYS
TVS DEVICE MIXED 900V FP-CASE
Lowest to $42.0456
Kemet
TVS DEVICE MIXED TECHNOLOGY 54V
Need more? Email Us
EPCOS (TDK)
TVS DEVICE MIXED TECHNOLOGY 40V
Need more? Email Us
AVX Corp/Kyocera Corp
TVS DEVICE TVS FEEDTHRU 50V 0805
Need more? Email Us
Littelfuse Inc.
TVS DEV MIXED 270V RADIAL LEAD
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.9173
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
16+ $3.2256 $51.6096
38+ $2.6467 $100.5746
59+ $2.5640 $151.2760
81+ $2.4813 $200.9853
105+ $2.3985 $251.8425
140+ $2.1504 $301.0560
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,600 pieces
MOQ: 16 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess