EN
  • EN
  • DE

DSC1001CL1-003.2500

Part No DSC1001CL1-003.2500
Manufacturer Microchip Technology
Catalog Oscillators
Description MEMS OSC XO 3.2500MHZ CMOS SMD
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Microchip Technology
Packaging Tube
Base Resonator MEMS
Type XO (Standard)
Frequency 3.25MHz
Function Standby (Power Down)
Output CMOS
Supply Voltage (V) 1.8 ~ 3.3V
Frequency Stability ±50ppm
Temperature Range - Operating -40°C ~ 105°C
Current - Supply (Maximum) 6.5mA
Ratings AEC-Q100
Mounting Style SMD
Manufacturer Package 4-SMD, No Lead
Dimension 0.126" L x 0.098" W (3.20mm x 2.50mm)
Height - Seated (Maximum) 0.035" (0.90mm)
Current - Supply (Disable) (Maximum) 15μA
Manufacturer Pack Quantity 110
MSL Level 1 (Unlimited)
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 806720-DSC1001CL1-003.2500
Ultra Librarian 3D Model Ultra Librarian DSC1001CL1-003.2500 CAD Model

Description

The DSC1001CL1-003.2500 is a precision silicon MEMS oscillator from Microchip Technology, a leading provider of microcontroller and analog semiconductors. This high-performance device is designed to be a drop-in replacement for traditional crystal oscillators, offering enhanced stability and reliability for a wide range of applications.

Key Features

  • Frequency: The oscillator operates at a fixed frequency of 3.2500 MHz, providing a stable clock signal for your electronics.
  • Supply Voltage: It is designed to work with a supply voltage of 1.8V to 3.3V, making it versatile for various power environments.
  • Output Type: The DSC1001CL1-003.2500 features a CMOS output, ensuring compatibility with most digital circuits.
  • Temperature Stability: This device offers excellent temperature stability, ensuring consistent performance across a wide temperature range.
  • Package: Housed in a compact CL1 package, it is suitable for space-constrained applications while providing robust performance.
  • RoHS Compliant: The product is fully RoHS compliant, meeting environmental standards and restrictions on hazardous substances.

Applications

The DSC1001CL1-003.2500 is ideal for use in a variety of applications where a reliable and precise clock signal is critical. These include:

  • Industrial controls and automation
  • Consumer electronics
  • Networking equipment
  • Wireless communication devices
  • Internet of Things (IoT) devices

Why Choose the DSC1001CL1-003.2500?

Microchip Technology's DSC1001CL1-003.2500 offers significant advantages over traditional crystal oscillators, including better vibration resistance, lower power consumption, and reduced sensitivity to temperature variations. Its ease of integration and robust performance make it an excellent choice for designers looking to improve the reliability and efficiency of their electronic systems.

You May Also Be Interested in

Abracon LLC
XTAL OSC VCXO 156.2500MHZ LVCMOS
Need more? Email Us
TXC CORPORATION
MEMS OSC XO 72.0000MHZ CMOS SMD
Need more? Email Us
Abracon LLC
XTAL OSC VCXO 96.0000MHZ LVCMOS
Need more? Email Us
Abracon LLC
XTAL OSC VCTCXO 10.0000MHZ LVCMO
Need more? Email Us
Abracon LLC
XTAL OSC VCTCXO 20.0000MHZ LVCMO
Need more? Email Us
Microchip Technology
MEMS OSC XO 10.7000MHZ CMOS SMD
Need more? Email Us
Connor-Winfield Corporation
XTAL OSC VCOCXO 10.0000MHZ SNWV
Need more? Email Us
Connor-Winfield Corporation
OSC VCOCXO 10.0MHZ 5.0V CMOS TH
Need more? Email Us
Abracon LLC
XTAL OSC VCXO 100.0000MHZ LVCMOS
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.8577 $65.0195
80+ $1.5244 $121.9520
120+ $1.4767 $177.2040
165+ $1.4291 $235.8015
210+ $1.3814 $290.0940
280+ $1.2385 $346.7800
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,000 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess