EN
  • EN
  • DE

TL751L10CP

Part No TL751L10CP
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description LOW-DROPOUT VOLTAGE REGULATORS
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Tube
Output Configuration Positive
Output Type Fixed
Number of Regulators 1
Voltage Input MAX 26V
Output Voltage 10V
Voltage Dropout (Maximum) 0.6V @ 150mA
Output Current 150mA
PSRR 65dB (120Hz)
Control Features Enable
Protection Features Over Current, Over Temperature, Over Voltage, Reverse Polarity
Operating Temperature Range 0°C ~ 125°C
Mounting Style Through Hole
Package 8-DIP (0.300", 7.62mm)
Manufacturer Package 8-PDIP
Win Source Part Number 1268531-TL751L10CP
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Family Name TL751L
Introduction Date January 01, 2002
ECCN EAR99
Country of Origin Mexico
Halogen Free Not Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian TL751L10CP CAD Model

Description

The TL751L10CP is a high-quality, reliable Low-Dropout (LDO) voltage regulator integrated circuit, meticulously designed and manufactured by Texas Instruments (TI). This component offers a fixed output voltage of 10V, which is ideal for a wide range of applications that require stable voltage supply and efficient power management.

With its impressive dropout voltage and low quiescent current, the TL751L10CP stands out as a superior choice for systems where power efficiency is paramount. It has the capability to deliver up to 150mA of continuous load current, making it suitable for small-scale applications such as electronic instruments, microcontrollers, and analog circuits that demand a consistent 10V power supply.

Key Features:

  • Fixed Output Voltage: Provides a stable 10V output, ensuring a reliable power source for sensitive electronics.
  • Low Dropout Voltage: The LDO design ensures minimal voltage drop between the input and output, enhancing overall efficiency.
  • Low Quiescent Current: Optimizes power usage by minimizing the current drawn when the load is light.
  • Output Current: Capable of delivering up to 150mA, suitable for a variety of low-power applications.
  • Thermal Protection: Integrated thermal shutdown feature prevents damage from overheating, enhancing the longevity of the device.
  • Short-Circuit Protection: Offers built-in protection against short circuits, safeguarding the regulator and connected components.

Applications:

  • Battery-powered devices
  • Microcontroller power supplies
  • Portable electronics
  • Instrumentation and control systems

Texas Instruments' commitment to quality is evident in the TL751L10CP, which is designed to meet the stringent requirements of a broad spectrum of electronic devices. Its robust feature set ensures that it can be integrated seamlessly into your design, providing a dependable power solution that enhances the performance and stability of your product.

You May Also Be Interested in

STMicroelectronics
IC REG LDO -5V 1.5A TO220AB
Lowest to $0.1809
ON Semiconductor
IC REG LDO 3.3V 1.5A D2PAK
Lowest to $8.6667
STMicroelectronics
3A, VERY LOW DROP VOLTAGE REGULATORS | IC REG LINEAR 1.8V 3A P2PAK-4
Need more? Email Us
ON Semiconductor
300 mA, Low Dropout Voltage Regulator | IC REG LINEAR 2.5V 300MA DPAK
Lowest to $1.2657
SII Semiconductor Corporation
IC REG LDO 3.7V 1A SOT23-5
Lowest to $0.8277
NJR Corporation/NJRC
IC REG LDO 20V 0.5A TO220F
Need more? Email Us
Texas Instruments
FAST-TRANSIENT-RESPONSE 500-mA LOW-DROPOUT VOLTAGE REGULATORS | IC REG LIN 3.3V 500MA 20HTSSOP
Lowest to $2.7798
Texas Instruments
IC REG LDO ADJ 1A 8SON
Lowest to $0.8516
Microchip Technology
IC REG LDO 3V 0.5A 8SOIC
Lowest to $1.8861

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $0.8770 $52.6200
140+ $0.7196 $100.7440
220+ $0.6972 $153.3840
300+ $0.6747 $202.4100
385+ $0.6522 $251.0970
515+ $0.5847 $301.1205
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,750 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess