EN
  • EN
  • DE

SN74AHCT08MPWREP

Part No SN74AHCT08MPWREP
Manufacturer Texas Instruments
Catalog Logic - Gates and Inverters
Description IC GATE AND 4CH 2-INP 14TSSOP / AND Gate IC 4 Channel 14-TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Gates and Inverters
Mfr Texas Instruments
Series 74AHCT
Package Tape & Reel
Logic Type AND Gate
Number of Circuits 4
Number of Inputs 2
Voltage - Supply 4.5V ~ 5.5V
Current - Quiescent (Max) 2 µA
Current - Output High, Low 8mA, 8mA
Logic Level - Low 0.8V
Logic Level - High 2V
Max Propagation Delay @ V, Max CL 7.9ns @ 5V, 50pF
Temperature Range - Operating -55°C ~ 125°C
Mounting SMD (SMT)
Supplier Device Package 14-TSSOP
Package / Case 14-TSSOP (0.173", 4.40mm Width)
Base Product Number 74AHCT08
Other Names 296-22278-1R,-SN74AHCT08MPWREPR,-296-22278-1,-V62/03654-01XE,296-22278-2R,296-22278-6,296-22278-1,-296-22278-1,-296-22278-1R,296-22278-2,V62/03654-01XE,-V62/03654-01XER,296-22278-6R
Standard Package 2,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1258082-SN74AHCT08MPWREP
Ultra Librarian 3D Model Ultra Librarian SN74AHCT08MPWREP CAD Model

Description

SN74AHCT08MPWREP: A Robust Quad 2-Input Positive-AND Gate

The SN74AHCT08MPWREP is a high-performance, quadruple 2-input positive-AND gate integrated circuit (IC) from Texas Instruments, designed to operate in extreme conditions. This device belongs to the 'AHCT' family, which indicates that it is an advanced high-speed CMOS technology with TTL-compatible inputs.

With its small 14-pin TSSOP (Thin Shrink Small Outline Package), this component is ideal for space-constrained applications while offering the robustness required for mission-critical systems. The SN74AHCT08MPWREP is specifically engineered to meet the stringent requirements of the automotive and defense industries, providing reliable performance over a broad range of operating conditions.

Key Features:

  • Logic Type: This IC consists of four independent 2-input AND gates, which perform the Boolean function Y = A • B in positive logic.
  • Operating Voltage Range: It has a wide operating voltage range from 4.5 V to 5.5 V, making it compatible with 5V TTL logic levels while offering the benefits of CMOS technology, such as lower power consumption.
  • Enhanced Product (EP): As part of TI's Enhanced Product line, this device is designed to maintain functionality in harsh environments, featuring an extended temperature range from -55°C to 125°C.
  • Robustness: The SN74AHCT08MPWREP is characterized for operation from -55°C to 125°C, ensuring reliability in extreme temperatures, which is critical for automotive and military applications.
  • High Drive Outputs: The outputs can drive up to 8 LSTTL loads, which is significant for interfacing with older technology or driving multiple inputs.
  • ESD Protection: The device includes on-chip ESD protection, which helps to prevent damage from electrostatic discharges during handling and operation.

Applications for the SN74AHCT08MPWREP include automotive systems, military and aerospace electronics, industrial controls, and any other systems where high reliability and extended temperature performance are non-negotiable. With its combination of advanced technology, robust packaging, and enhanced specifications, the SN74AHCT08MPWREP is a smart choice for designers who require the utmost in logic gate performance and durability.

For more detailed specifications, application notes, and support documents, visit the Texas Instruments official website or contact their support team for technical assistance.

You May Also Be Interested in

Texas Instruments
IC GATE AND 1CH 2-INP SC70-5
Lowest to $0.7393
Texas Instruments
IC INVERTER 6CH 6-INP 14SO
Lowest to $0.3784
NXP / Nexperia
IC INVERT SCHMITT 2CH 2-IN 6TSOP / Inverter IC 2 Channel Schmitt Trigger 6-TSOP
Lowest to $0.1640
ON Semiconductor
IC INVERTER OD 1CH 1-INP SC70-5 / Inverter IC 1 Channel Open Drain SC-70-5
Lowest to $0.5821
Fairchild/ON Semiconductor
IC INVERTER 6CH 1-INP 14DIP / Inverter IC 6 Channel 14-PDIP
Need more? Email Us
Toshiba Semiconductor and Storage
1uA 1.65V~5.5V [email protected],15pF SOT-505 Gates and Inverters RoHS
Lowest to $0.2911
Texas Instruments
IC INVERTER 6CH 1-INP 14SO
Lowest to $0.3784
MICROSS/On Semiconductor
IC GATE NAND 4CH 2-INP 14SOIC
Lowest to $0.2038
ON Semiconductor
IC INVERTER 1CH 1-INP SC88A / Inverter IC 1 Channel SC-88A (SC-70-5/SOT-353)
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
23+ $2.2178 $51.0094
55+ $1.8198 $100.0890
86+ $1.7629 $151.6094
118+ $1.7060 $201.3080
152+ $1.6492 $250.6784
203+ $1.4786 $300.1558
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,547 pieces
MOQ: 23 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess