EN
  • EN
  • DE

TL750L05CKC

Part No TL750L05CKC
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description LOW-DROPOUT VOLTAGE REGULATORS | IC REG LINEAR 5V 150MA TO220-3
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube
Status Obsolete
Output Type Fixed
Voltage - Input (Maximum) 26V
Min/Fixed Output Voltage 5V
Maximum Dropout Voltage 0.6V at 150mA
Output Current 150mA
Current - Quiescent (Iq) 2mA
Maximum Supply Current 12mA
PSRR 65dB (120Hz)
Protection Features Over Current, Over Temperature, Over Voltage, Reverse Polarity
Temperature Range - Operating 0°C ~ 125°C
Mounting Style Through Hole
Manufacturer Package TO-220-3
Supplier Device Package TO-220-3
Family Part Number TL750L05
Manufacturer Pack Quantity 50
MSL Level 1 (Unlimited)
Win Source Part Number 1268510-TL750L05CKC
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TL750L05CKC CAD Model

Description

Overview of Texas Instruments TL750L05CKC

The Texas Instruments TL750L05CKC is a highly reliable, low-dropout voltage regulator designed to deliver a fixed output of 5V. This component is an excellent choice for applications requiring a stable voltage source with a low dropout voltage and low quiescent current. The device is part of the TL750 series, which is well-known for its robust performance and is commonly used in a range of electronic devices, including portable equipment, microprocessor-based systems, and industrial controls.

Key Features

  • Fixed Output Voltage: The TL750L05CKC provides a stable 5V output, which is essential for consistent operation in electronic circuits.
  • Low Dropout Voltage: Designed for efficiency, the regulator has a low dropout voltage, ensuring minimal loss of power even when the input voltage is close to the output voltage.
  • Low Quiescent Current: It features a low quiescent current, making it suitable for battery-powered applications where power conservation is crucial.
  • Thermal Protection: The device includes built-in thermal protection to prevent damage from overheating, enhancing its reliability and lifespan.
  • Overcurrent Protection: Overcurrent protection is integrated into the TL750L05CKC to safeguard the device and the load from excessive currents.
  • Wide Operating Temperature Range: This voltage regulator operates effectively across a broad temperature range, accommodating various environmental conditions.

Applications

The TL750L05CKC voltage regulator is versatile and can be used in multiple applications. Its reliability and efficiency make it suitable for:

  • Portable consumer electronics
  • Microprocessor power supplies
  • Industrial controls and automation systems
  • Automotive electronics
  • Telecommunication equipment

Product Specifications

With a TO-220 package, the TL750L05CKC is designed for easy integration into a wide range of circuit boards. The device's compact size and pin configuration allow for straightforward implementation into existing designs without the need for significant modifications.

In summary, the Texas Instruments TL750L05CKC voltage regulator offers a combination of performance, protection features, and versatility, making it a top choice for designers and engineers looking for a reliable power management solution.

You May Also Be Interested in

Rohm Semiconductor
IC REG LINEAR 1.2V SSON004R1010 / Linear Voltage Regulator IC Positive Fixed 1 Output 200mA SSON004R1010
Lowest to $0.5868
Microchip Technology
IC REG LDO 1.6V/3.3V 10MLF
Need more? Email Us
Texas Instruments
High-Accuracy, 1-A, Low-Dropout Regulator With Reverse Current Protection | IC REG LINEAR 2.5V 1A 6SON
Lowest to $2.6910
Texas Instruments
IC REG LDO 2.5V 5A DDPAK
Lowest to $15.6463
Texas Instruments
250-mA LDO REGULATORS WITH 8-PIN MSOP PACKAGING
Need more? Email Us
Texas Instruments
IC REG LDO 5V 0.2A 8SOIC
Lowest to $4.9403
Texas Instruments
FAST-TRANSIENT-RESPONSE 500-mA LOW-DROPOUT VOLTAGE REGULATORS | IC REG LIN 3.3V 500MA 20HTSSOP
Lowest to $2.7798
Infineon Technologies
IC REG LDO 5V 0.4A TO220-7
Lowest to $3.6071
Diodes Incorporated
IC REG LDO 3.5V 0.3A SOT25
Lowest to $0.5804

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
65+ $0.8009 $52.0585
155+ $0.6572 $101.8660
240+ $0.6367 $152.8080
325+ $0.6161 $200.2325
420+ $0.5956 $250.1520
565+ $0.5340 $301.7100
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 65 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess