Products specifications Report Issue?

Manufacturer Taiwan Semiconductor
Win Source Part Number 1274265-TS34063CD
Manufacturer Homepage www.taiwansemi.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TS34063CD CAD Model

Description

The TS34063CD is a monolithic control circuit containing the primary functions required for DC-to-DC converters. Manufactured by Taiwan Semiconductor, this versatile IC can be configured for step-up, step-down, and inverting applications. It is designed to provide a cost-effective and efficient solution for power management in a wide range of electronic devices.

Applications

  • DC-to-DC Converters: Stepping up or stepping down voltage levels.
  • Power Supplies: Providing regulated voltage for electronic circuits.
  • Battery Chargers: Implementing charging circuits for various battery types.
  • LED Drivers: Controlling current to LEDs for illumination.
  • Voltage Inverters: Generating negative voltage from a positive supply.

Features

  • Low Standby Current: Minimizes power consumption when the converter is not actively switching.
  • Operating Frequency up to 100 kHz: Allows for smaller external components.
  • Current Limiting: Protects the IC and external components from overcurrent conditions.
  • Adjustable Output Voltage: Enables flexible configuration for different voltage requirements.
  • Integrated Switch: Simplifies the design by including a built-in switching transistor.

Benefits

  • Versatile Application: Can be configured for step-up, step-down, and inverting applications.
  • Cost-Effective: Provides a cost-efficient solution for DC-to-DC conversion.
  • Energy Efficient: Minimizes power consumption and improves overall system efficiency.
  • Simplified Design: Integrated functions reduce external component count and simplify circuit design.
  • Reliable Operation: Built-in protection features enhance robustness and prevent damage.

Additional Details

The TS34063CD operates with a specified input voltage range and can provide a regulated output voltage based on external component selection. Key specifications include maximum switch current, operating temperature range, and switching frequency. The datasheet provides detailed information on pin assignments, application circuits, and component selection guidelines. Proper layout and component selection are crucial for optimal performance and stability. External components such as inductors, capacitors, and resistors are required to complete the DC-to-DC converter circuit.

You May Also Be Interested in

Texas Instruments
AUTOMOTIVE, 3.5-V TO 65-V LOW-IQ / Buck Regulator Positive Output Step-Down DC-DC Controller IC 40-VQFN (6x6)
Lowest to $4.3091
ECAD model for LM5143QRHARQ1
Texas Instruments
CURRENT MODE PWM CONTROLLER
Need more? Email Us
ECAD model for UC2845DG4
Texas Instruments
PULSE-WIDTH-MODULATION CONTROL CIRCUITS
Lowest to $3.0627
ECAD model for TL5001ID
Texas Instruments
UC1843A - CURRENT MODE PWM CONTR
Need more? Email Us
ECAD model for 5962-8670409VPA
Microchip Technology
IC REG CTRLR
Lowest to $3.0991
ECAD model for MCP19125T-E/MQ
Microchip Technology
PMIC FOR SAMA5DX/SAM9X6 MPUS
Need more? Email Us
ECAD model for MCP16502TAD-E/S8B
Texas Instruments
BUCK CURRENT/VOLTAGE FED PUSH-PULL PWM CONTROLLERS
Need more? Email Us
ECAD model for UC3827DW-2G4
Texas Instruments
2PHASE CPU DC-DC CONTROLLER
Lowest to $12.6411
ECAD model for TPS59632QRHBTQ1
Infineon Technologies
XDP DIGITAL POWER HYBRID FLYBACK
Need more? Email Us
ECAD model for XDPS2201XUMA1

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $9.6489
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0657
ECAD model for FT230XQ-R
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.5921
ECAD model for TPS82130SILR
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.7542
ECAD model for BME280
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.6336
ECAD model for ULN2803ADWR
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $7.2367
ECAD model for FT232RL-REEL
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention