EN
  • EN
  • DE

TL5601

Part No TL5601
Manufacturer Texas Instruments
Catalog HOT - SALES and EOL Components (T)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 368268-TL5601
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TL5601 CAD Model

Description

The TL5601 from Texas Instruments is a high-performance, low-dropout linear regulator designed for power-sensitive applications. This advanced component offers a perfect blend of efficiency and precision, making it an ideal choice for maintaining a stable voltage supply in a variety of electronic devices.

Key Features

  • Adjustable Output: The TL5601 provides an adjustable output voltage range, which can be tailored to meet the specific requirements of your application.
  • Low Dropout Voltage: With its low dropout voltage, the TL5601 ensures efficient operation even when the input voltage is very close to the output voltage, thereby minimizing power loss and improving overall system efficiency.
  • High Accuracy: The device offers excellent regulation with high accuracy, ensuring that the output voltage remains stable under varying load conditions and throughout the entire operating temperature range.
  • Thermal Protection: The TL5601 is equipped with thermal shutdown protection, which safeguards the device and the system from damage due to excessive temperature rise.
  • Current Limit Protection: This feature protects both the regulator and the load from damage in the event of an output overcurrent condition.

Applications

The TL5601 is versatile and can be used in a wide range of applications, including:

  • Battery-powered devices
  • Portable and handheld equipment
  • Microcontroller power supply
  • Post-regulation for switching power supplies

Technical Specifications

Parameter Value
Output Voltage Range Adjustable
Dropout Voltage Low
Accuracy High
Protection Features Thermal Shutdown, Current Limit

With its robust set of features, the TL5601 from Texas Instruments stands out as a reliable and efficient solution for your voltage regulation needs. Whether you're designing a new system or upgrading an existing one, the TL5601 is engineered to deliver performance and stability.

You May Also Be Interested in

Texas Instruments
Lowest to $4.3014
Toshiba Semiconductor and Storage
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
IXYS
Need more? Email Us
ON Semiconductor
Lowest to $11.9404
Toshiba Semiconductor and Storage
Lowest to $856.6312
STMicroelectronics
Need more? Email Us
NXP / Nexperia
Lowest to $7.8205
STMicroelectronics
Snubberless? high temperature 20 A Triacs
Lowest to $2.7720

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $3.4568 $51.8520
36+ $2.8363 $102.1068
55+ $2.7477 $151.1235
76+ $2.6590 $202.0840
98+ $2.5704 $251.8992
131+ $2.3045 $301.8895
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,010 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess