EN
  • EN
  • DE

TL555IDR

Part No TL555IDR
Manufacturer Texas Instruments
Catalog HOT - SALES and EOL Components (T)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 368267-TL555IDR
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TL555IDR CAD Model

Description

The Texas Instruments TL555IDR is a highly versatile and reliable integrated circuit (IC) designed for generating accurate time delays and oscillation. As a member of the 555 timer family, this compact device is widely used in various electronic applications, ranging from simple timing tasks to complex pulse-sequence generation. Its robust design and flexible features make it an ideal choice for both hobbyists and professional engineers.

Key Features

  • Direct Replacement for SE555/NE555: The TL555IDR serves as a direct replacement for the standard 555 timers, offering improved performance with lower power consumption.
  • Timing from Microseconds to Hours: Capable of producing precise time delays or oscillation in the range of microseconds to hours, the TL555IDR caters to a broad array of timing requirements.
  • Adjustable Duty Cycle: Users can adjust the duty cycle of the output waveforms, providing flexibility for a variety of pulse-width modulation (PWM) applications.
  • High Output Current: The device can source or sink up to 200 mA of output current, making it suitable for driving heavier loads like relays or small motors.
  • Temperature Stability: With a temperature stability of 0.005% per degree Celsius, the timer ensures consistent performance over a wide temperature range.

Applications

The TL555IDR is used in a multitude of applications, including:

  • Precision timing
  • Sequential timing
  • Time delay generation
  • Pulse generation
  • Pulse-width modulation (PWM)
  • Pulse position modulation (PPM)
  • Linear ramp generator

Technical Specifications

The TL555IDR timer operates within a supply voltage range of 4.5V to 16V, and it is characterized for operation from -40°C to 85°C. It comes in a small 8-pin SOIC package, making it suitable for space-constrained applications. The device also features a trigger and reset inputs, which are processed by the Schmitt trigger, ensuring jitter-free operation even with noisy inputs.

With its ease of use and integration, the Texas Instruments TL555IDR timer is a staple component for any electronics project or product design requiring a reliable and flexible timing solution.

You May Also Be Interested in

Toshiba Semiconductor and Storage
Lowest to $856.6312
IXYS
Need more? Email Us
Mini-Circuits
Lowest to $9.9721
Atmel
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
ON Semiconductor
Lowest to $11.9404
STMicroelectronics
Need more? Email Us
STMicroelectronics
Snubberless? high temperature 20 A Triacs
Lowest to $2.7720
Toshiba Semiconductor and Storage
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
23+ $2.2533 $51.8259
55+ $1.8489 $101.6895
84+ $1.7911 $150.4524
116+ $1.7334 $201.0744
150+ $1.6756 $251.3400
200+ $1.5022 $300.4400
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,727 pieces
MOQ: 23 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess