EN
  • EN
  • DE

TL5550

Part No TL5550
Manufacturer Texas Instruments
Catalog HOT - SALES and EOL Components (T)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 368264-TL5550
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TL5550 CAD Model

Description

The TL5550 is a cutting-edge integrated circuit from Texas Instruments, designed to cater to a wide array of electronic applications. This versatile device is part of TI's extensive portfolio of semiconductor products, known for their reliability and performance.

Key Features

  • High Precision: The TL5550 boasts high accuracy and stability, making it suitable for critical applications where precision is paramount.
  • Low Power Consumption: It is designed for efficiency, which ensures minimal power usage and extends battery life in portable devices.
  • Wide Operating Range: This component operates over a broad range of voltages and temperatures, offering flexibility across different environments and applications.
  • Advanced Technology: Incorporating the latest innovations from Texas Instruments, the TL5550 benefits from high-performance processing capabilities.

Applications

The TL5550 is suitable for a diverse set of applications, including:

  • Automotive systems
  • Industrial controls
  • Consumer electronics
  • Communication devices
  • Power management solutions

Technical Specifications

Parameter Value
Supply Voltage Range Specific range (e.g., 2.5V to 5.5V)
Operating Temperature Specific range (e.g., -40°C to 85°C)
Package Type Descriptive package (e.g., SOIC, QFN)
Accuracy Specific accuracy level (e.g., ±0.5%)

The TL5550 is an example of Texas Instruments' commitment to providing high-quality, innovative products that push the boundaries of technology. With its robust design and versatile functionality, it is an ideal choice for designers looking to enhance their electronic systems.

You May Also Be Interested in

Toshiba Semiconductor and Storage
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
ON Semiconductor
Need more? Email Us
Toshiba Semiconductor and Storage
Lowest to $856.6312
Toshiba Semiconductor and Storage
Need more? Email Us
IXYS
Need more? Email Us
IXYS
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
Kemet
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess