EN
  • EN
  • DE

ZMM28 28V

Part No ZMM28 28V
Manufacturer STMicroelectronics
Catalog OEM Parts (T - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1106308-ZMM28 28V
Categories OEM Parts(T-Z)
Manufacturer STMicroelectronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian ZMM28 28V CAD Model

Description

The ZMM28 from STMicroelectronics is a robust Zener diode designed to provide precise voltage regulation. Operating at a nominal Zener voltage of 28V, this diode is an essential component for a wide range of voltage regulation applications. Its ability to stabilize voltage makes it an ideal choice for power supply circuits, voltage reference implementations, and surge protection systems.

Key Features

  • Nominal Zener Voltage: 28V, offering a stable reference voltage for various circuits.
  • Power Dissipation: With its ability to dissipate power efficiently, the ZMM28 can handle significant power levels, making it suitable for a variety of electronic applications.
  • Package: This Zener diode comes in a compact package, which is perfect for space-constrained applications while providing reliable performance.
  • High Stability: The ZMM28 is designed for high stability and reliability over its entire temperature range, ensuring consistent performance under varying conditions.
  • Low Leakage Current: It features a low leakage current, which enhances the overall efficiency of the device and the circuits it is used in.

Applications

The ZMM28's versatility makes it suitable for a variety of applications, including:

  • Power management in consumer electronics
  • Overvoltage and surge protection circuits
  • Industrial electronics voltage regulation
  • Telecommunications infrastructure
  • Automotive systems where stable reference voltages are critical

Quality and Reliability

STMicroelectronics is renowned for its commitment to quality, and the ZMM28 is no exception. Manufactured to high standards, this Zener diode is designed for long-term reliability, ensuring that it meets the rigorous demands of industrial and commercial use. With its robust construction and proven design, the ZMM28 is a component that engineers and designers can trust to perform consistently over time.

For detailed specifications, application notes, and additional resources, customers are encouraged to visit the official STMicroelectronics website or contact their local sales representative.

You May Also Be Interested in

STMicroelectronics
Need more? Email Us
Kemet
Need more? Email Us
Samtec Inc.
Conn Board Stacker HDR 13 POS 2mm Solder ST SMD T/R
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
Kemet
Need more? Email Us
Lucent
Need more? Email Us
Samtec Inc.
Conn Board Stacker HDR 30 POS 28.37mm Stack Height 2.54mm Solder ST Through Hole
Need more? Email Us
STMicroelectronics
Need more? Email Us
STMicroelectronics
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess