The TL5209-50DR is a high-performance, low-dropout voltage regulator designed and manufactured by Texas Instruments. This regulator is capable of delivering a stable 5V output with a dropout voltage of just 500mV at a maximum output current of 500mA. This makes it an excellent choice for battery-powered applications where efficiency is crucial.
Key Features
- Output Voltage: Fixed 5V with high accuracy.
- Dropout Voltage: Low dropout of 500mV at 500mA load, ensuring efficient operation.
- Output Current: Capable of supplying up to 500mA, suitable for a wide range of applications.
- Quiescent Current: Low quiescent current, which is ideal for battery-powered devices.
- Protection Features: Includes over-current protection and thermal shutdown to safeguard the device and the load.
- Package: Available in an 8-pin SOIC package, which is easy to handle and integrate into circuit designs.
Applications
The TL5209-50DR is versatile and can be used in various applications, including:
- Portable electronics
- Battery-powered equipment
- Microcontroller power supply
- Peripheral power supply
Performance and Quality
Texas Instruments is known for its commitment to quality and reliability, and the TL5209-50DR is no exception. It is designed to meet the rigorous demands of modern electronic devices, ensuring stable performance over a wide range of operating conditions. Additionally, the device is RoHS compliant and meets the environmental standards required in many markets today.
Ordering Information
The TL5209-50DR is readily available for order. For detailed product specifications, technical documents, and to place an order, please visit the Texas Instruments website or contact an authorized distributor.