EN
  • EN
  • DE

TL5001AQDRG4

Part No TL5001AQDRG4
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description PULSE-WIDTH-MODULATION CONTROL CIRCUITS | IC REG CTRLR BCK/BST/FLYBK 8SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel
Output Type Transistor Driver
Function Step-Up, Step-Down, Step-Up/Step-Down
Topology Buck, Boost, Flyback
Output Phases 1
Supply Voltage 3.6V ~ 40V
Switching Frequency 20kHz ~ 500kHz
Duty Cycle (Maximum) 100%
Clock Sync No
Control Features Dead Time Control, Frequency Control
Temperature Range - Operating -40°C ~ 125°C
Manufacturer Package 8-SOIC
Supplier Device Package 8-SOIC
Family Part Number TL5001A
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1268456-TL5001AQDRG4
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TL5001AQDRG4 CAD Model

Description

The TL5001AQDRG4 is a versatile and highly efficient Pulse Width Modulation (PWM) controller from Texas Instruments, designed to cater to a wide range of power supply applications. This component is a quintessential solution for engineers looking to achieve precise voltage regulation and power control in their electronic designs.

Key Features

  • Adjustable Output Voltage: The TL5001AQDRG4 allows for a flexible output voltage setting, which can be fine-tuned to meet the specific requirements of the application it is used in.
  • High Efficiency: With its advanced PWM technique, this controller achieves high efficiency in power conversion, which is crucial for reducing heat dissipation and improving the overall performance of the system.
  • Low Power Consumption: It is designed to operate with minimal quiescent current, making it an ideal choice for battery-powered devices where power conservation is a priority.
  • Wide Operating Temperature Range: The device is characterized for operation from -40°C to 85°C, ensuring reliable performance under a broad spectrum of environmental conditions.
  • Stability: The TL5001AQDRG4 features built-in error amplification and under-voltage lockout with hysteresis, providing stable operation and protection for the power supply circuit.

Applications

The versatility of the TL5001AQDRG4 makes it suitable for a variety of applications, including:

  • Switching power supplies
  • DC-DC converters
  • Battery chargers
  • Power supply control for consumer electronics
  • Automotive and industrial systems

Quality and Reliability

Texas Instruments is renowned for its commitment to quality and reliability, and the TL5001AQDRG4 is no exception. This PWM controller is fabricated using a BiCMOS process, which combines the advantages of CMOS and bipolar transistors to deliver a robust and reliable performance. Furthermore, it comes in a compact SOP-8 (Small Outline Package) form factor, providing a space-saving solution for PCB layouts.

For detailed technical specifications and application guidance, engineers and designers are encouraged to consult the official datasheet and support documentation provided by Texas Instruments.

You May Also Be Interested in

Monolithic Power Systems Inc.
IC REG BUCK-BOOST
Lowest to $10.3636
Microchip Technology
IC REG CTRLR SEPIC 20SSOP
Need more? Email Us
Microchip Technology
IC REG CTRLR MULT TOPOLOGY 8DFN
Need more? Email Us
National Semiconductor (TI)
LM2647 DUAL SYNCHRONOUS BUCK REG
Need more? Email Us
Rohm Semiconductor
IC REG CTRLR BUCK 20VQFN
Lowest to $1.5927
Analog Devices Inc.
IC REG CTRLR BUCK 16QSOP
Need more? Email Us
Texas Instruments
IC REG CTRLR MULT TOP 14SOIC
Need more? Email Us
Texas Instruments
IC REG CTRLR BUCK 24QFN
Lowest to $4.2444
SANYO Semiconductor (U.S.A) Corporation
STEP-DOWN SWITCHING REGULATOR
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.0439 $52.1950
120+ $0.8566 $102.7920
185+ $0.8298 $153.5130
250+ $0.8030 $200.7500
325+ $0.7763 $252.2975
435+ $0.6960 $302.7600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,770 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess