EN
  • EN
  • DE

TL5001AIP

Part No TL5001AIP
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description PULSE-WIDTH-MODULATION CONTROL CIRCUITS
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Tube
Output Type Transistor Driver
Function Step-Up, Step-Down, Step-Up/Step-Down
Output Configuration Positive
Topology Buck, Boost, Flyback
Number of Outputs 1
Output Phases 1
Supply Voltage 3.6 V ~ 40 V
Frequency - Switching 20kHz ~ 500kHz
Duty Cycle (Maximum) 100%
Synchronous Rectifier No
Clock Sync No
Control Features Dead Time Control, Frequency Control
Operating Temperature Range -40°C ~ 85°C (TA)
Package 8-DIP (0.300", 7.62mm)
Manufacturer Package 8-PDIP
Win Source Part Number 1268455-TL5001AIP
Manufacturer Homepage www.ti.com
Family Name TL5001A
Introduction Date January 01, 2002
ECCN EAR99
Country of Origin Mexico
Halogen Free Not Compliant
Estimated EOL Date 2028
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TL5001AIP CAD Model

Description

The Texas Instruments TL5001AIP is a versatile Pulse Width Modulation (PWM) controller that provides a cost-effective solution for power supply systems. This IC is designed to simplify the implementation of a wide range of power conversion applications, such as switch-mode power supplies (SMPS), DC-DC converters, and battery chargers.

Key Features

  • Wide Supply Voltage Range: The TL5001AIP operates over a voltage range of 3.6V to 40V, making it suitable for various power supply configurations and ensuring reliable operation even under fluctuating power conditions.
  • Adjustable Frequency: It offers an adjustable switching frequency from 100 kHz to 500 kHz, allowing designers to optimize their power supply for efficiency or for the size of the power components.
  • Internal Error Amplifier: The built-in error amplifier with a low output impedance enables precise feedback control, which is essential for maintaining stable output voltage or current.
  • Current Sense Comparator: An integrated current sense comparator with a wide common-mode range facilitates current mode control, contributing to enhanced protection and response to overcurrent conditions.

Applications

The TL5001AIP is highly adaptable and can be used in a variety of applications. It is particularly well-suited for:

  • Off-line power supplies
  • DC-DC converters
  • Battery-operated equipment
  • Portable devices
  • Green-mode power supplies

Package and Reliability

The device is available in an 8-pin PDIP (Plastic Dual-In-Line Package), which is easy to handle and integrate into various circuit designs. Texas Instruments ensures high reliability and performance of the TL5001AIP, backed by rigorous testing and quality control measures.

Conclusion

In summary, the TL5001AIP from Texas Instruments is a reliable and flexible PWM controller that is ideal for designers looking to optimize their power supply solutions. Its wide range of features and applications make it a valuable component for any power management system.

You May Also Be Interested in

Intersil
SWITCHING CONTROLLER
Need more? Email Us
Texas Instruments
IC REG CTRLR BUCK 24QFN
Lowest to $4.2444
Rohm Semiconductor
IC REG CTRLR BUCK 20VQFN
Lowest to $1.5927
Texas Instruments
Lowest to $4.0465
Texas Instruments
Need more? Email Us
Intersil
SWITCHING CONTROLLER, VOLTAGE-MO
Need more? Email Us
Texas Instruments
IC REG CTRLR BST FLYBK CM 14SOIC
Need more? Email Us
National Semiconductor (TI)
LM2647 DUAL SYNCHRONOUS BUCK REG
Need more? Email Us
Renesas Electronics America
IC REG CTRLR BOOST/FLYBK 16SOIC
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143

Pricing & Ordering

Quantity Unit Price Ext. Price
19+ $2.6898 $51.1062
46+ $2.2071 $101.5266
71+ $2.1381 $151.8051
97+ $2.0691 $200.7027
125+ $2.0002 $250.0250
168+ $1.7932 $301.2576
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 16,800 pieces
MOQ: 19 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess