Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube
Function Step-Up, Step-Down
Output Configuration Positive or Negative
Topology Buck, Boost
Output Type Adjustable
Voltage - Input (Minimum) 4.5V
Voltage - Input (Maximum) 12V
Min/Fixed Output Voltage ±1.2V
Maximum Output Voltage 30V, -25V
Output Current 500mA (Switch)
Temperature Range - Operating 0°C ~ 70°C
Mounting Style SMD
Manufacturer Package 14-SOIC
Supplier Device Package 14-SOIC
Family Part Number TL497
Manufacturer Pack Quantity 50
MSL Level 1 (Unlimited)
Win Source Part Number 1268445-TL497ACD
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TL497ACD CAD Model

Description

The TL497ACD is a versatile, integrated circuit voltage converter designed and manufactured by the renowned electronics company, Texas Instruments. This innovative product is engineered to provide reliable performance in a broad range of applications, making it a go-to solution for designers and engineers seeking a high-quality power management component.

Key Features and Benefits

  • Adjustable Output Voltage: The TL497ACD offers an adjustable output voltage feature, which allows users to tailor the output to meet the specific needs of their application. This flexibility is invaluable in a market where precision and customization are key.
  • Wide Input Voltage Range: With an input voltage range that accommodates various levels, this device ensures compatibility with a multitude of power supplies, making it a versatile choice for different electronic systems.
  • High Current Output: Capable of delivering high current output, the TL497ACD is well-suited for applications that require substantial power without compromising on efficiency or performance.
  • Low Standby Power Consumption: Energy efficiency is a critical aspect of modern electronics, and the TL497ACD addresses this by offering low standby power consumption, reducing the overall energy footprint of the devices it powers.
  • Thermal Shutdown Protection: To ensure longevity and reliability, this voltage converter includes a thermal shutdown protection mechanism that prevents damage from overheating, safeguarding the device and the system it operates within.

Applications

The TL497ACD is adept at handling a wide array of applications, including but not limited to:

  • Power supplies for computers and peripherals
  • Industrial control systems
  • Battery-operated devices
  • Instrumentation and measurement equipment

Technical Specifications

Some of the technical specifications of the TL497ACD include:

  • Package Type: SOIC-14
  • Operating Temperature Range: -40°C to 85°C
  • Switching Frequency: Up to 100 kHz

Overall, the TL497ACD from Texas Instruments stands out as a robust and efficient solution for a myriad of voltage conversion needs, delivering both performance and reliability in a compact form factor.

You May Also Be Interested in

Monolithic Power Systems Inc.
IC REG BUCK ADJ 3A 8QFN
Need more? Email Us
ECAD model for MPQ4423GQ-AEC1-P
Microchip Technology
IC REG CHARGE PUMP 3.3V 10MSOP
Need more? Email Us
ECAD model for MCP1256T-E/UN
National Semiconductor (TI)
IC REG BUCK 1.3V/1.8V DL 20DSBGA
Need more? Email Us
ECAD model for LM3370TL-3206/NOPB
Maxim Integrated
IC REG BUCK 1.25V QUAD 28TQFN
Need more? Email Us
ECAD model for MAX20021ATIB/V+
Renesas Electronics America
IC REG BUCK ADJ 6A 36QFN
Need more? Email Us
ECAD model for ZL2101ALAF
Texas Instruments
IC REG BUCK 1.26V 500MA 6DSLGA
Need more? Email Us
ECAD model for TPS62679ZYFMT
Texas Instruments
IC REG BUCK ADJ 1A 12DSBGA
Need more? Email Us
ECAD model for TPS62356YZGT
Microchip Technology
IC REG BUCK 1.8V 500MA 8DFN
Need more? Email Us
ECAD model for MCP1602-180I/MF
Texas Instruments
IC REG BUCK 2.15V 350MA 6DSBGA
Need more? Email Us
ECAD model for TPS62616YFDT

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $12.0611
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3420
ECAD model for FT234XD-R
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0657
ECAD model for FT230XQ-R
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.5921
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $2.1562 $64.6860
65+ $1.7693 $115.0045
100+ $1.7139 $171.3900
140+ $1.6586 $232.2040
175+ $1.6034 $280.5950
235+ $1.4375 $337.8125
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 9,000 pieces
MOQ: 40 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention