Products specifications Report Issue?

Function Step-Up
Output Configuration Positive
Topology Charge Pump
Output Type Fixed
Number of Outputs 1
Voltage - Input (Min) 1.8V
Voltage - Input (Max) 3.6V
Voltage - Output (Min/Fixed) 3.3V
Current - Output 100mA
Frequency - Switching 650kHz
Synchronous Rectifier No
Temperature Range - Operating -40°C ~ 125°C (TJ)
Mounting Type Surface Mount
Case / Package 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Supplier Device Package 10-MSOP
Package Tape & Reel
Supply and Demand Status Shortage
Win Source Part Number 1542150-MCP1256T-E/UN
Ultra Librarian 3D Model Ultra Librarian MCP1256T-E/UN CAD Model

You May Also Be Interested in

Renesas Electronics America
IC REG BUCK ADJ 6A 36QFN
Need more? Email Us
ECAD model for ZL2101ALAF
Texas Instruments
IC REG BUCK ADJ 2A/3A DL 16QFN
Need more? Email Us
ECAD model for TPS542951RSAT
Texas Instruments
IC REG BUCK 1.8V 350MA 5DSBGA
Need more? Email Us
ECAD model for LM3679UR-1.8/NOPB
Microchip Technology
IC REG BUCK 1.5V 500MA 8MSOP
Need more? Email Us
ECAD model for MCP1602-150I/MS
Microchip Technology
IC REG BUCK 1.8V 500MA 8DFN
Need more? Email Us
ECAD model for MCP1602-180I/MF
Monolithic Power Systems Inc.
IC REG BUCK ADJ 3A 12QFN
Need more? Email Us
ECAD model for MP28258DD-A-LF-P
Texas Instruments
IC REG BUCK 1.26V 500MA 6DSLGA
Need more? Email Us
ECAD model for TPS62679ZYFMT
Monolithic Power Systems Inc.
IC REG BUCK ADJ 2A 12QFN
Need more? Email Us
ECAD model for MP28259DD-LF-P
Texas Instruments
IC REG BUCK 2.5V 600MA 6WSON
Need more? Email Us
ECAD model for TPS62263DRVT

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $9.6489
ECAD model for FT232RQ-REEL
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $27.6871
ECAD model for ICM-42688-P
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.5921
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-R
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3420
ECAD model for FT234XD-R
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention