EN
  • EN
  • DE

TL431QDBZT

Part No TL431QDBZT
Manufacturer Texas Instruments
Catalog PMIC - Voltage Reference
Description IC VREF SHUNT ADJ SOT23-3
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Reference Type Shunt
Output Type Adjustable
Nominal Output Voltage (Min/Fixed) 2.495V
Maximum Output Voltage 36V
Output Current 100mA
Tolerance ±2.2%
Current - Cathode 1mA
Temperature Range - Operating -40°C to 125°C (TA)
Mounting SMD (SMT)
Case / Package SOT-23-3
Win Source Part Number 134104-TL431QDBZT
Popularity Medium
Supply and Demand Status Sufficient
Quantity per package 250
Ultra Librarian 3D Model Ultra Librarian TL431QDBZT CAD Model

Description

Product Overview: Texas Instruments TL431QDBZT

The Texas Instruments TL431QDBZT is a highly versatile, precision programmable reference shunt regulator. This semiconductor device is designed to provide a stable reference voltage over a wide range of operating temperatures and conditions. It is commonly used in power supplies, battery chargers, and voltage monitoring applications, offering a reliable solution for designers seeking to maintain accurate voltage regulation within their electronic circuits.

The TL431QDBZT is characterized by its three-terminal adjustable shunt regulator configuration, with the output voltage programmable over a broad range from 2.495 V to 36 V. This flexibility allows designers to tailor the output voltage to their specific requirements, making the device suitable for a wide array of applications. The output voltage can be set to any value within this range by selecting two external resistors that act as a voltage divider.

With a typical temperature stability of only 50 ppm/°C over the entire temperature range of -40°C to 125°C, the TL431QDBZT ensures consistent performance even under varying environmental conditions. This high degree of stability is critical for applications that demand precise voltage regulation regardless of external factors.

Another key feature of the TL431QDBZT is its low output noise, which is particularly important in sensitive electronics where noise can cause significant disruptions. This makes the device an excellent choice for high-precision applications where maintaining signal integrity is paramount.

The TL431QDBZT comes in a small SOT-23 package, which is ideal for space-constrained applications. Despite its compact size, it does not compromise on power handling capabilities, with a typical output current of 100 mA, making it robust enough for a variety of applications.

To ensure safety and reliability, the TL431QDBZT is equipped with overcurrent protection and features a wide operating current range. This protection, combined with its high accuracy and stability, makes the TL431QDBZT a trusted component in the design of power and control systems.

In summary, the Texas Instruments TL431QDBZT is a highly reliable and precise shunt regulator that offers designers the flexibility, stability, and performance needed for a wide range of voltage regulation applications.

You May Also Be Interested in

Texas Instruments
IC VREF SERIES 0.2% SOT23-5
Need more? Email Us
Texas Instruments
IC VREF SHUNT 2% TO92-3
Need more? Email Us
Hi-Sincerity Mocroelectronics
AJDUSTABLE SHUNT REGULATOR
Lowest to $62.6749
Maxim Integrated
IC VREF SERIES 0.08% SOT23-6
Lowest to $2.5268
STMicroelectronics
IC VREF SHUNT ADJ 0.25% TO92-3
Need more? Email Us
National Semiconductor (TI)
Precision Micropower Shunt Voltage Reference
Lowest to $1.6817
National Semiconductor (TI)
Precision Micropower Series Voltage Reference
Lowest to $1.6667
Texas Instruments
LM185-1.2QML MICROPOWER VOLTAGE
Need more? Email Us
Texas Instruments
IC VREF SERIES 8TSSOP
Lowest to $13.0971

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948

Pricing & Ordering

Quantity Unit Price Ext. Price
85+ $0.6150 $52.2750
200+ $0.5046 $100.9200
310+ $0.4888 $151.5280
425+ $0.4731 $201.0675
550+ $0.4573 $251.5150
735+ $0.4100 $301.3500
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 111,254 pieces
MOQ: 85 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess