EN
  • EN
  • DE

TL431MJGB

Part No TL431MJGB
Manufacturer Texas Instruments
Catalog PMIC - Voltage Reference
Description ADJUSTABLE PRECISION SHUNT REGULATORS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family PMIC - Voltage Reference
Manufacturer Texas Instruments
Win Source Part Number 217666-TL431MJGB
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TL431MJGB CAD Model

Description

Product Overview: Texas Instruments TL431MJGB

The Texas Instruments TL431MJGB is a precision programmable reference shunt regulator that stands out for its versatility and reliability. Designed to be flexible enough to replace zener diodes in a multitude of applications, the TL431MJGB offers a substantial improvement in terms of precision and stability. This semiconductor is a staple in the industry for voltage regulation and is commonly used in power supplies, battery chargers, and voltage monitoring applications.

Key Features

  • Adjustable Output Voltage: The TL431MJGB provides an output voltage that can be set to any value between 2.495 V and 36 V, using two external resistors. This wide adjustable range enables its use in a broad spectrum of applications.
  • Low Output Noise: With its low output noise, this device ensures clean and stable voltage references, which is critical for sensitive electronics and precision instruments.
  • High Stability: The device offers exceptional stability over a full range of operating temperatures, which is essential for applications that demand consistent performance in varying environmental conditions.
  • Low Temperature Coefficient: The TL431MJGB has a typical temperature coefficient, making it a reliable choice for temperature-critical applications.
  • Wide Operating Current Range: This component operates with a current range from 1 mA to 100 mA, providing flexibility in design for different current requirements.

Applications

Due to its precision and versatility, the TL431MJGB is ideal for a wide array of applications, such as:

  • Switching power supplies
  • Linear power supplies
  • Adjustable voltage or current regulators
  • Battery-operated systems
  • Precision current limiters
  • Reference for analog-to-digital (ADC) or digital-to-analog (DAC) converters

Package and Quality

The TL431MJGB is offered in a robust hermetically sealed metal package, ensuring high reliability and resistance to environmental factors such as moisture and mechanical stress. Texas Instruments is known for its commitment to quality, and this product is no exception, meeting stringent industry standards for performance and durability.

In conclusion, the TL431MJGB from Texas Instruments is an excellent choice for design engineers looking for a high-performance, adjustable shunt voltage reference. Its combination of flexibility, low noise, and high stability makes it an invaluable component in a wide range of electronic systems.

You May Also Be Interested in

Texas Instruments
IC VREF SHUNT 2% TO92-3
Need more? Email Us
Texas Instruments
IC VREF SERIES 0.2% SOT23-5
Need more? Email Us
Sungine
Shunt Voltage Reference IC TO-92
Lowest to $0.3079
Texas Instruments
MICROPOWER VOLTAGE REFERENCES
Need more? Email Us
Texas Instruments
IC VREF SERIES 0.05% SOT23-5
Lowest to $2.6195
Analog Devices Inc.
VOLTAGE REFERENCE
Lowest to $4.3657
National Semiconductor (TI)
Precision Micropower Series Voltage Reference
Lowest to $1.6667
STMicroelectronics
IC VREF SHUNT ADJ 0.25% TO92-3
Need more? Email Us
Texas Instruments
IC VREF SERIES 8TSSOP
Lowest to $13.0971

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $29.6745 $59.3490
5+ $24.3483 $121.7415
7+ $23.5874 $165.1118
9+ $22.8265 $205.4385
12+ $22.0656 $264.7872
16+ $19.7830 $316.5280
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,900 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess