Overview of the Texas Instruments TL431MJG
The Texas Instruments TL431MJG is a precision programmable reference that offers exceptional versatility and performance in a wide array of applications. This shunt voltage reference can be programmed to any value between Vref (approximately 2.495 volts) and 36 volts with two external resistors. The TL431MJG features a guaranteed temperature coefficient and ensures stability over the entire temperature range, making it ideal for temperature-critical applications.
Key Features
- Programmable Output Voltage: The TL431MJG can be programmed from 2.495 volts up to 36 volts, providing flexibility for various design requirements.
- Low Temperature Coefficient: With its guaranteed temperature stability, this device is reliable in environments with fluctuating temperatures.
- Low Output Noise: It features a low output noise characteristic, which is crucial for precision electronics.
- High Accuracy: The TL431MJG offers a typical output voltage tolerance of 0.5%, ensuring high precision in voltage reference.
- Wide Operating Current Range: The device operates with a current range from 1 mA to 100 mA, accommodating a broad spectrum of applications.
Applications
The Texas Instruments TL431MJG is a versatile component that can be used in numerous circuits, including:
- Adjustable voltage and current regulators
- Precision voltage reference in data converters
- Switch-mode power supplies
- Battery chargers
- Motor control circuits
Package and Quality
Encased in a robust package, the TL431MJG is designed for durability and consistent performance. Texas Instruments is known for its commitment to quality, and this product is no exception. It adheres to stringent quality control measures, ensuring reliability for industrial, commercial, and consumer applications.
In conclusion, the TL431MJG from Texas Instruments is a highly accurate, programmable voltage reference that serves a critical role in a myriad of electronic systems. Its precision, coupled with a stable temperature coefficient and low noise, makes it an ideal choice for designers seeking a reliable and flexible voltage reference solution.