EN
  • EN
  • DE

TL431LIAEDBZRQ1

Part No TL431LIAEDBZRQ1
Manufacturer Texas Instruments
Catalog PMIC - Voltage Reference
Description IC VREF SHUNT ADJ 1% SOT23-3  /  Shunt Voltage Reference IC Adjustable 2.495V 36 VV ±1% 15 mA SOT-23-3
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Voltage Reference
Mfr Texas Instruments
Series Automotive, AEC-Q100
Package Tape & Reel
Reference Type Shunt
Output Type Adjustable
Voltage - Output (Min/Fixed) 2.495V
Voltage - Output (Max) 36 V
Current - Output 15 mA
Tolerance ±1%
Current - Cathode 600 µA
Temperature Range - Operating -40°C ~ 150°C (TA)
Mounting SMD (SMT)
Package / Case TO-236-3, SC-59, SOT-23-3
Supplier Device Package SOT-23-3
Base Product Number TL431
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 296-TL431LIAEDBZRQ1TR,296-TL431LIAEDBZRQ1DKR,296-TL431LIAEDBZRQ1CT
Standard Package 3,000
Win Source Part Number 970359-TL431LIAEDBZRQ1
Ultra Librarian 3D Model Ultra Librarian TL431LIAEDBZRQ1 CAD Model

Description

Product Overview: TL431LIAEDBZRQ1 from Texas Instruments

The TL431LIAEDBZRQ1 is a precision programmable reference from Texas Instruments, renowned for its reliability and versatility in various applications. This shunt voltage reference IC is an essential component for power supply and voltage regulation solutions, particularly in the automotive industry where high reliability and performance are crucial.

Key Features

  • Adjustable Output Voltage: This device offers an adjustable output voltage range from 2.495 V to 36 V, allowing for flexibility in customizing the output as per the circuit requirements.
  • Low Temperature Coefficient: With a typical temperature coefficient of only 50 ppm/°C, the TL431LIAEDBZRQ1 ensures stable performance over a wide temperature range, making it suitable for temperature-sensitive applications.
  • Low Output Noise: It features a low output noise characteristic, which is crucial for maintaining signal integrity in sensitive electronic systems.
  • High Precision: The reference voltage is designed with a high level of precision, having a tolerance of 0.5% at 25°C, which contributes to the overall accuracy of the system it is used in.
  • Automotive Qualified: The device is qualified for automotive applications, meeting the stringent requirements of the AEC-Q100 standard, which ensures reliability under harsh operating conditions.

Applications

The TL431LIAEDBZRQ1 is commonly used in various automotive systems, including:

  • Power supply control in infotainment systems
  • Voltage monitoring in engine control units
  • Battery management systems
  • Adjustable voltage references in sensor circuits

Package and Quality

Encased in a small SOT-23 package, the TL431LIAEDBZRQ1 is designed to occupy minimal space on a printed circuit board, which is critical in automotive design where space is often at a premium. The device also complies with RoHS standards, minimizing the environmental impact.

In conclusion, the TL431LIAEDBZRQ1 from Texas Instruments is a high-performance, adjustable shunt voltage reference that offers precision, stability, and reliability for automotive and other demanding applications.

You May Also Be Interested in

Maxim Integrated
2.048V ±0.2% 2.25V~5.5V 1mA Fixed SOT-23-3 Voltage Reference
Lowest to $2.3284
NXP / Nexperia
Adjustable precision shunt regulator
Lowest to $0.0472
Sipex Corporation
Precision Adjustable Shunt Regulator
Need more? Email Us
Texas Instruments
MICROPOWER VOLTAGE REFERENCES
Need more? Email Us
NXP / Nexperia
Adjustable precision shunt regulator
Lowest to $0.2911
NXP / Nexperia
Adjustable precision shunt regulator
Lowest to $0.3130
Maxim Integrated
IC VREF SERIES 0.08% SOT23-6
Lowest to $2.5268
Analog Devices Inc.
VOLTAGE REFERENCE
Lowest to $4.3657
National Semiconductor (TI)
Precision Micropower Shunt Voltage Reference
Lowest to $1.6817

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707

Pricing & Ordering

Quantity Unit Price Ext. Price
65+ $0.7811 $50.7715
160+ $0.6409 $102.5440
245+ $0.6209 $152.1205
335+ $0.6008 $201.2680
435+ $0.5808 $252.6480
580+ $0.5207 $302.0060
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 128,065 pieces
MOQ: 65 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess