EN
  • EN
  • DE

TL431IDBZR

Part No TL431IDBZR
Manufacturer Texas Instruments
Catalog PMIC - Voltage Reference
Description IC VREF SHUNT ADJ SOT23-3
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Standard Package 1
Category Integrated Circuits(ICs)
Family PMIC - Voltage Reference
Packaging Reel
Reference Type Shunt
Output Type Adjustable
Voltage - Output (Min/Fixed) 2.495V
Voltage - Output (Max) 36V
Current - Output 100mA
Tolerance ±2.2%
Current - Cathode 1mA
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Style SMD/SMT
Package TO-236-3 SC-59 SOT-23-3
Manufacturer Device Package SOT-23-3
Catalog Shunt - Adjustable Programmable - Texas Instruments
Win Source Part Number 094393-TL431IDBZR
Family Name TL431
Introduction Date August 02, 2007
ECCN EAR99
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date 2028
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Application Field Used in Power Management, Automotive, Defence, Military & Aerospace, Commercial
Ultra Librarian 3D Model Ultra Librarian TL431IDBZR CAD Model

Description

Product Overview: TL431IDBZR from Texas Instruments

The TL431IDBZR is a highly versatile three-terminal adjustable shunt regulator from the globally recognized semiconductor manufacturer, Texas Instruments (TI). This precision device is designed to offer a reliable solution for voltage reference and regulation requirements across a wide array of electronic applications.

With its adjustable output voltage range from 2.495V to 36V, the TL431IDBZR can be programmed with two external resistors to deliver a desired voltage level, making it suitable for various circuits that require a stable reference voltage. This flexibility allows designers to use the device in numerous configurations, including as a replacement for zener diodes in many applications where improved output voltage precision and lower dynamic impedance are beneficial.

The TL431IDBZR features a typical temperature stability of just 50ppm/°C over the entire operating temperature range, ensuring reliable performance under varying conditions. The device is capable of sourcing up to 100mA of current, and it has a low output noise characteristic, which is essential for sensitive electronics where noise can be a critical factor.

This regulator is offered in a small SOT-23 package, which is ideal for space-constrained applications. The compact form factor, combined with the low thermal footprint of the device, makes it an excellent choice for high-density circuit designs, including portable and battery-powered electronics.

Key features of the TL431IDBZR include:

  • Adjustable output voltage from 2.495V to 36V
  • Low dynamic output impedance
  • Typical temperature stability of 50ppm/°C
  • Capability to source up to 100mA of current
  • Low output noise
  • SOT-23 package for space-saving applications

The TL431IDBZR is a testament to Texas Instruments' commitment to providing high-quality, precision components for electronic systems. Whether you're designing power supplies, voltage monitors, or need a reliable reference source, the TL431IDBZR offers a versatile and dependable solution.

You May Also Be Interested in

MICROSS/On Semiconductor
IC VREF SHUNT 3% TO92-3
Lowest to $1.1642
Renesas Electronics America
1.25V 2.7V~5.5V 7mA Voltage Reference RoHS
Lowest to $14.5523
NXP / Nexperia
Adjustable precision shunt regulator
Lowest to $0.3130
Hi-Sincerity Mocroelectronics
AJDUSTABLE SHUNT REGULATOR
Lowest to $62.6749
Maxim Integrated
2.048V ±0.2% 2.25V~5.5V 1mA Fixed SOT-23-3 Voltage Reference
Lowest to $2.3284
Sipex Corporation
Precision Adjustable Shunt Regulator
Need more? Email Us
Renesas Electronics America
IC VREF SERIES 0.2% SOT23-3
Need more? Email Us
Maxim Integrated
IC VREF SERIES 0.08% SOT23-6
Lowest to $2.5268
Texas Instruments
IC VREF SHUNT 1% TO92-3
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
225+ $0.2243 $50.4675
545+ $0.1840 $100.2800
845+ $0.1783 $150.6635
1,160+ $0.1725 $200.1000
1,500+ $0.1668 $250.2000
2,010+ $0.1495 $300.4950
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 70,810 pieces
MOQ: 225 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess