Products specifications

Mounting SMD (SMT)
Case / Package PDIP
Cathode Current 1 mA
Height 5.08 mm
Lead Free Yes
Length 9.81 mm
Max Input Voltage 37 V
Maximum Operating Temperature 125 °C
Max Output Current 100 mA
Max Output Voltage 36 V
Min Operating Temperature -40 °C
Min Output Voltage 2.495 V
Number of Pins 8
Output Current 100 mA
Output Type Adjustable
Output Voltage 36 V
Reference Type Adjustable, Shunt
RoHS Compliant
Temperature Coefficient 34 ppm/°C
Thickness 3.9 mm
Tolerance 2.2 %
Weight 440.409842 mg
Width 6.35 mm
Win Source Part Number 1099566-TL431CPE4
Categories PMIC - Voltage Reference
Manufacturer Texas Instruments
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian TL431CPE4 CAD Model

Description

The TL431CPE4 from Texas Instruments is a versatile and highly precise programmable voltage reference. This three-terminal adjustable shunt regulator is commonly used in a wide array of applications, including power supplies, battery chargers, and voltage monitors, thanks to its ease of use and flexibility.

Key Features

  • Adjustable Output: The output voltage can be set to any value between Vref (approximately 2.495 V) and 36 V with two external resistors. This feature provides flexibility for the designer to set the desired voltage level according to the application's requirements.
  • Low Operational Current: The device operates with a low current in the range of 1 to 100 mA, making it suitable for battery-powered devices where power efficiency is crucial.
  • High Accuracy: The TL431CPE4 offers a typical output voltage tolerance of ±0.5%, ensuring precise voltage regulation for sensitive electronic circuits.
  • Temperature Stability: The voltage reference has a typical temperature coefficient of 50 ppm/°C, indicating stable performance over a wide temperature range.
  • Wide Operating Temperature Range: The device is operational over a full industrial temperature range of -40°C to 85°C, making it reliable in harsh environmental conditions.

Applications

The TL431CPE4 is a popular choice for various applications due to its adaptability and precision. It is often found in:

  • Switching power supplies
  • Linear power supplies
  • On-board regulation
  • Adjustable power supplies
  • Battery chargers
  • Motor control systems
  • Voltage monitoring circuits

Package and Quality

Offered in a TO-92 package, the TL431CPE4 is not only compact but also robust, ensuring a reliable solution for space-constrained applications. Texas Instruments is known for its commitment to quality, and this product is no exception, meeting high industry standards for performance and reliability.

Conclusion

Overall, the TL431CPE4 is an integral component for designers looking for a reliable and precise voltage reference. Its ability to be programmed for a specific voltage, low operational current, and high accuracy make it an excellent choice for a variety of electronic applications. Texas Instruments' reputation for quality products ensures that the TL431CPE4 is a dependable choice for your voltage regulation needs.

You May Also Be Interested in

Analog Devices Inc.
IC VREF SERIES PREC +-10V 14CDIP / Voltage Reference IC V 14-CERDIP
Lowest to $70.0717
ECAD model for AD2702JD
National Semiconductor (TI)
TWO TERMINAL VOLTAGE REFERENCE, / Shunt Voltage Reference IC Fixed 10V V ±0.1% 15 mA TO-92-3
Lowest to $4.0017
ECAD model for LM4040AIZ-10.0
ON Semiconductor
Precision Analog Voltage References
Lowest to $7.3050
ECAD model for CAT8900B102TBGT3
STMicroelectronics
IC VREF SHUNT ADJ SOT23-3
Lowest to $0.1532
ECAD model for TS2431AILT
Taiwan Semiconductor
Adjustable Precision Shunt Regulator
Need more? Email Us
ECAD model for TS432CT
STMicroelectronics
Need more? Email Us
ECAD model for TS431AIZ-AP$VDE
Touchstone Semiconductor
IC VREF SERIES 2.5V SOT23-3
Need more? Email Us
ECAD model for TS6001BIG325T
Analog Devices Inc.
Precision Low Drift 2.048 V/2.5 V/4.096 V/ 5.0 V SOT-23 Reference with Shutdown
Lowest to $4.5753
ECAD model for ADR392AUJZ-R2
Taiwan Semiconductor
VOLTAGE REFERENCE, PROGRAMMABLE,
Need more? Email Us
ECAD model for TS432BCT

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.6184
ECAD model for EPM3128ATC100-10N
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0880
ECAD model for 74HC595D,118
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $10.1313
ECAD model for FT232RQ-REEL
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.1359
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.7894
ECAD model for FT234XD-R
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention