EN
  • EN
  • DE

TL431BQDE4

Part No TL431BQDE4
Manufacturer Texas Instruments
Catalog PMIC - Voltage Reference
Description ADJUSTABLE PRECISION SHUNT REGULATORS | IC VREF SHUNT ADJ 8SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube
Reference Type Shunt
Output Type Adjustable
Min/Fixed Output Voltage 2.495V
Maximum Output Voltage 36V
Output Current 100mA
Tolerance ±0.5%
Current - Cathode 700μA
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 8-SOIC
Supplier Device Package 8-SOIC
Family Part Number TL431B
Manufacturer Pack Quantity 75
MSL Level 1 (Unlimited)
Win Source Part Number 1268350-TL431BQDE4
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TL431BQDE4 CAD Model

Description

Product Overview: TL431BQDE4 by Texas Instruments

The TL431BQDE4 is a versatile precision shunt voltage reference from Texas Instruments, renowned for its stability and accuracy in a variety of applications. This three-terminal adjustable regulator allows for setting the output voltage with two external resistors, offering a flexible solution for custom voltage regulation requirements.

Key Features

  • Adjustable Output Voltage: Ranging from 2.495 V to 36 V, the TL431BQDE4 provides exceptional versatility, allowing designers to tailor the output to meet specific circuit requirements.
  • Low Output Noise: With its low noise output, this voltage reference is ideal for sensitive electronics where noise can be detrimental to performance.
  • High Stability: It offers excellent thermal stability and a temperature coefficient typically rated at 50 ppm/°C, ensuring reliable performance over a wide temperature range.
  • Low Dynamic Output Impedance: The impedance of 0.2 ohms (typical) contributes to stable load regulation and enhances overall system performance.
  • High Accuracy: With an initial accuracy of 1%, the device ensures precise voltage regulation, critical for applications requiring high precision.

Applications

The TL431BQDE4 is widely used across various industries due to its adaptability and performance. Common applications include:

  • Power supplies
  • Battery chargers
  • Voltage monitoring
  • Adjustable voltage references
  • Switching power supplies

Quality and Reliability

Texas Instruments is committed to delivering high-quality components. The TL431BQDE4 is no exception, with its robust design ensuring long-term reliability. It is available in a standard TO-252 package, which is suitable for automated assembly processes and is designed to handle a wide range of environmental conditions.

Overall, the TL431BQDE4 is a highly reliable and precise voltage reference that can be tuned to the exact needs of your application, making it a go-to solution for engineers looking for a dependable and adaptable voltage reference.

You May Also Be Interested in

Nisshinbo Micro Devices Inc.
IC VREF SHUNT ADJ 1% SOT89-3 / Shunt Voltage Reference IC Adjustable 1.25V 13 VV ±1% 30 mA SOT-89-3
Lowest to $20.3732
Texas Instruments
IC VREF SHUNT 1% TO92-3
Need more? Email Us
Analog Devices Inc.
MSOP-8 Voltage Reference RoHS
Lowest to $9.3135
Renesas Electronics America
IC VREF SERIES 0.2% SOT23-3
Need more? Email Us
Analog Devices Inc.
IC VREF SERIES PREC TSOT-23-5 / Voltage Reference IC V TSOT-23-5
Need more? Email Us
Texas Instruments
IC VREF SERIES 0.05% SOT23-5
Lowest to $2.6195
Microchip Technology
IC 7 PPM 0.1% VOLTAGE REFERENCE / Series Voltage Reference IC Fixed 3V V ±0.1% 20 mA SOT-23-6
Lowest to $2.9105
Analog Devices Inc.
IC VREF SERIES 0.2% 3DFN
Lowest to $72.0000
Analog Devices Inc.
0.25PPM N, L DRIFT PREC REFS
Lowest to $27.5136

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess