EN
  • EN
  • DE

TL431BQDBZRE4

Part No TL431BQDBZRE4
Manufacturer Texas Instruments
Catalog PMIC - Voltage Reference
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family PMIC - Voltage Reference
Manufacturer Texas Instruments
Win Source Part Number 217637-TL431BQDBZRE4
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TL431BQDBZRE4 CAD Model

Description

TL431BQDBZRE4 Precision Programmable Reference

The TL431BQDBZRE4 from Texas Instruments is a highly versatile three-terminal adjustable shunt regulator with specified thermal stability over applicable automotive, commercial, and military temperature ranges. This precision programmable reference is often utilized in a wide array of applications, including power supplies, battery chargers, and voltage monitoring systems.

Key Features:

  • Adjustable Output Voltage: The device offers an output voltage range from 2.495 V to 36 V, which can be set with two external resistors.
  • Low Output Noise: It is designed to maintain low noise levels, which is crucial for sensitive electronics and precision applications.
  • High Accuracy: The TL431BQDBZRE4 provides a typical output voltage tolerance of ±0.5%, ensuring reliable and consistent performance.
  • Low Dynamic Output Impedance: The 0.2 Ohm typical output impedance enhances load regulation and minimizes voltage variation across different loads.
  • Temperature Compensated: The device includes temperature compensation, which allows it to maintain voltage stability across a wide temperature range, making it suitable for harsh environments.

Package and Quality:

The TL431BQDBZRE4 is offered in a small outline transistor (SOT-23) package, which is ideal for space-constrained applications. The device is also characterized for operation from −40°C to +125°C, ensuring reliable performance in automotive and industrial applications.

Applications:

  • Switching power supplies
  • Linear power supplies
  • Adjustable power supplies
  • Battery chargers
  • Automotive systems
  • Voltage monitoring

The TL431BQDBZRE4 is a testament to Texas Instruments' commitment to high-quality, durable, and flexible components that meet the stringent requirements of a wide range of electronic systems. Its ease of use, coupled with its precise voltage regulation capabilities, makes it an essential part of any power management solution.

You May Also Be Interested in

Texas Instruments
IC VREF SERIES 0.05% SOT23-5
Lowest to $2.6195
Texas Instruments
LM185-1.2QML MICROPOWER VOLTAGE
Need more? Email Us
Renesas Electronics America
IC VREF SERIES 0.2% SOT23-3
Need more? Email Us
Analog Devices Inc.
VOLTAGE REFERENCE
Lowest to $4.3657
Texas Instruments
IC VREF SERIES 8TSSOP
Lowest to $13.0971
Analog Devices Inc.
MSOP-8 Voltage Reference RoHS
Lowest to $9.3135
National Semiconductor (TI)
Precision Micropower Shunt Voltage Reference
Lowest to $1.6817
Texas Instruments
IC VREF SERIES 0.15% DIE
Need more? Email Us
Maxim Integrated
2.048V ±0.2% 2.25V~5.5V 1mA Fixed SOT-23-3 Voltage Reference
Lowest to $2.3284

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.9173
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
970+ $0.0518 $50.2460
2,060+ $0.0486 $100.1160
3,200+ $0.0469 $150.0800
4,580+ $0.0437 $200.1460
5,955+ $0.0420 $250.1100
7,430+ $0.0404 $300.1720
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 173,820 pieces
MOQ: 970 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess