EN
  • EN
  • DE

TL431AQDCKT

Part No TL431AQDCKT
Manufacturer Texas Instruments
Catalog PMIC - Voltage Reference
Description IC VREF SHUNT ADJ 1% SC70-6 / Shunt Voltage Reference IC Adjustable 2.495V 36 VV ±1% 100 mA SC-70-6
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference
Mfr Texas Instruments
Series -
Package Tape & Reel
Product Status Active
Reference Type Shunt
Output Type Adjustable
Voltage - Output (Min/Fixed) 2.495V
Voltage - Output (Max) 36 V
Current - Output 100 mA
Tolerance ±1%
Temperature Coefficient -
Noise - 0.1Hz to 10Hz -
Noise - 10Hz to 10kHz -
Voltage - Input -
Current - Supply -
Current - Cathode 700 µA
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting Type Surface Mount
Package / Case 6-TSSOP, SC-88, SOT-363
Supplier Device Package SC-70-6
Base Product Number TL431
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1353172-TL431AQDCKT
Ultra Librarian 3D Model Ultra Librarian TL431AQDCKT CAD Model

Description

Product Overview: Texas Instruments TL431AQDCKT

The Texas Instruments TL431AQDCKT is a precision programmable reference that is designed to serve a wide variety of applications in the field of electronics. This versatile three-terminal adjustable shunt regulator offers excellent temperature stability and output current handling capabilities, making it a popular choice for power supply and voltage regulation solutions.

Key Features and Benefits

  • Adjustable Output Voltage: This device offers an output voltage range that is adjustable from 2.495 V to 36 V, providing the flexibility needed for a broad range of applications.
  • Low Output Noise: With its low output noise, the TL431AQDCKT is ideal for sensitive electronics where maintaining signal integrity is crucial.
  • High Precision: The device maintains a high level of precision with a typical output voltage tolerance of 0.5% at 25°C, ensuring accurate voltage regulation for critical applications.
  • Temperature Compensated: The TL431AQDCKT features built-in temperature compensation that helps maintain voltage stability over a wide temperature range, making it reliable for use in varying environmental conditions.
  • Low Dynamic Output Impedance: Its low dynamic output impedance provides better load regulation and reduces voltage fluctuation in response to changes in load.

Applications

The TL431AQDCKT is well-suited for a multitude of applications, including but not limited to:

  • Adjustable voltage and current regulators
  • Switching power supplies
  • Linear power supplies
  • System monitoring and control
  • Reference voltage sources in precision circuitry

Package and Quality

The device comes in a compact SC-70 (SOT-323) package, which is both space-saving and suitable for automated surface-mount assembly processes. Texas Instruments ensures high manufacturing standards, and the TL431AQDCKT is part of their commitment to providing reliable and high-quality components for the electronics industry.

With its combination of flexibility, precision, and robustness, the Texas Instruments TL431AQDCKT shunt regulator is an indispensable component for designers looking to create stable and high-performance electronic systems.

You May Also Be Interested in

STMicroelectronics
IC VREF SHUNT ADJ 0.25% TO92-3
Need more? Email Us
Texas Instruments
LM185-1.2QML MICROPOWER VOLTAGE
Need more? Email Us
Analog Devices Inc.
VOLTAGE REFERENCE
Lowest to $4.3657
Renesas Electronics America
IC VREF SERIES 0.2% SOT23-3
Need more? Email Us
Texas Instruments
IC VREF SERIES 0.15% DIE
Need more? Email Us
NXP / Nexperia
Adjustable precision shunt regulator
Lowest to $0.2911
Hi-Sincerity Mocroelectronics
AJDUSTABLE SHUNT REGULATOR
Lowest to $62.6749
NXP / Nexperia
Adjustable precision shunt regulator
Lowest to $0.0472
Maxim Integrated
2.048V ±0.2% 2.25V~5.5V 1mA Fixed SOT-23-3 Voltage Reference
Lowest to $2.3284

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204

Pricing & Ordering

Quantity Unit Price Ext. Price
180+ $0.2852 $51.3360
430+ $0.2340 $100.6200
665+ $0.2267 $150.7555
915+ $0.2194 $200.7510
1,180+ $0.2121 $250.2780
1,580+ $0.1901 $300.3580
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 27,000 pieces
MOQ: 180 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess