EN
  • EN
  • DE

TL431AIPKG

Part No TL431AIPKG
Manufacturer Texas Instruments
Catalog Electronic Wholesale
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 0614+
Reference case SOT89
Manufacturer Texas Instruments
Manufacturer Homepage www.ti.com
Win Source Part Number 750111-TL431AIPKG
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TL431AIPKG CAD Model

Description

The TL431AIPKG is a precision programmable reference from Texas Instruments, renowned for its reliability and versatility in a wide range of applications. This three-terminal adjustable shunt regulator offers excellent temperature stability and output current handling capability, making it an ideal choice for precision voltage regulation requirements.

Key Features

  • Adjustable Output: Voltage can be set to any value between Vref (approximately 2.495V) and 36 volts with the use of two external resistors.
  • Low Output Noise: It features a low output noise characteristic, which is crucial for sensitive electronics.
  • High Precision: Offers a 0.5% tolerance at 25°C, providing high accuracy for voltage regulation.
  • Temperature Stability: With a typical temperature coefficient of 50ppm/°C, the device performs consistently across a wide temperature range.
  • Output Current Capability: Capable of sourcing or sinking up to 100mA of output current.
  • Package: Available in a TO-92 package, which is suitable for through-hole mounting, making it easy to integrate into a variety of circuit designs.

Applications

The TL431AIPKG is a highly flexible component that can be used in numerous applications, such as:

  • Power supplies
  • Battery chargers
  • Voltage monitoring
  • Adjustable current sources
  • Switch-mode power supplies

Product Specifications

Parameter Value
Reference Voltage 2.495V
Output Voltage Range 2.495V to 36V
Temperature Coefficient 50ppm/°C
Output Current 100mA
Package Type TO-92

With its combination of features, the TL431AIPKG is an essential component for designers seeking a reliable and flexible voltage reference solution.

You May Also Be Interested in

NEC
SILICON MONOLITHIC BIPOLAR INTEGRATED CIRCUIT WIDE BAND AMPLIFIER
Need more? Email Us
Winbond Electronics
8K X 8 CMOS STATIC RAM
Need more? Email Us
SamHop
N-Channel E nhancement Mode Field Effect Transistor
Need more? Email Us
Texas Instruments
SYNCHRONOUS BOOST CONVERTER WITH 1.1A SWITCH AND INTEGRATED LDO
Need more? Email Us
Xicor Inc.
Advanced 2-Wire Serial E 2 PROM with Block Lock TM Protection
Need more? Email Us
Texas Instruments
HEX INVERTING BUFFERS
Need more? Email Us
Mimix Broadband
18.0-34.0 GHz GaAs MMIC Receiver
Need more? Email Us
Renesas Electronics America
MINICUBE2 Firmware
Need more? Email Us
Texas Instruments
OCTAL EDGE-TRIGGERED D-TYPE FLIP-FLOPS WITH 3-STATE OUTPUTS
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279

Pricing & Ordering

Quantity Unit Price Ext. Price
195+ $0.2610 $50.8950
470+ $0.2142 $100.6740
725+ $0.2075 $150.4375
1,000+ $0.2008 $200.8000
1,290+ $0.1941 $250.3890
1,725+ $0.1740 $300.1500
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 130,797 pieces
MOQ: 195 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess