EN
  • EN
  • DE

TL431AILPR5

Part No TL431AILPR5
Manufacturer Texas Instruments
Catalog PMIC - Voltage Reference
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family PMIC - Voltage Reference
Manufacturer Texas Instruments
Win Source Part Number 217632-TL431AILPR5
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TL431AILPR5 CAD Model

Description

Product Overview: TL431AILPR5 by Texas Instruments

The TL431AILPR5 is a precision programmable reference from Texas Instruments, renowned for its versatility and reliability in a wide array of electronic applications. This shunt voltage reference IC is commonly used in power supplies, battery chargers, and voltage monitoring circuits, where precise voltage regulation is crucial.

This three-terminal adjustable shunt regulator features a specified thermal stability over applicable automotive, commercial, and military temperature ranges. The output voltage can be set to any value between Vref (approximately 2.495 volts) and 36 volts with two external resistors. This provides designers with a high degree of flexibility to tailor the output voltage to their specific needs.

Key Features:

  • Voltage Reference: The TL431AILPR5 provides a precise voltage reference with a typical temperature coefficient of just 50 ppm/°C, ensuring stable performance across varying temperatures.
  • Adjustable Output: With the ability to adjust the output voltage from 2.495 V to 36 V, this device caters to a broad spectrum of applications, enabling customization for specific circuit requirements.
  • Low Operational Current: It operates with a minimal cathode current range of 1 mA to 100 mA, making it an energy-efficient choice for power-sensitive designs.
  • High Accuracy: The TL431AILPR5 offers a typical output impedance of 0.2 ohms, facilitating high accuracy in voltage regulation and making it an ideal component for precision applications.
  • Package Types: Available in a variety of packages, including the small outline transistor (SOT-89), which is suitable for automated surface-mount assembly processes.

Applications:

The flexibility and precision of the TL431AILPR5 make it suitable for numerous applications, including:

  • Adjustable power supplies
  • Battery chargers
  • Switching power supplies
  • Voltage monitoring
  • Automotive systems
  • Portable electronics

With its robust design and precise voltage regulation, the TL431AILPR5 from Texas Instruments is a go-to choice for engineers seeking a reliable voltage reference solution. Whether you're designing a simple power supply or an intricate monitoring system, this versatile component integrates seamlessly to deliver consistent performance and maintain voltage integrity within your electronic circuits.

You May Also Be Interested in

Analog Devices Inc.
IC VREF SERIES 0.2% 3DFN
Lowest to $72.0000
Sipex Corporation
Precision Adjustable Shunt Regulator
Need more? Email Us
Maxim Integrated
IC VREF SERIES 0.08% SOT23-6
Lowest to $2.5268
Texas Instruments
IC VREF SERIES 1.2V SOT23-6
Lowest to $2.9105
Renesas Electronics America
1.25V 2.7V~5.5V 7mA Voltage Reference RoHS
Lowest to $14.5523
MICROSS/On Semiconductor
IC VREF SHUNT 3% TO92-3
Lowest to $1.1642
NXP / Nexperia
Adjustable precision shunt regulator
Lowest to $0.3130
Texas Instruments
IC VREF SERIES 0.05% SOT23-5
Lowest to $2.6195
Renesas Electronics America
IC VREF SERIES 0.2% SOT23-3
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess