Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Purpose Standard
Type D-Type
Output Type Tri-State, Non-Inverted
Number of Elements 1
Number of Bits per Element 8
Max Frequency 110MHz
Max Propagation Delay @ V, Max CL 11ns @ 5V, 50pF
Trigger Type Positive Edge
Current - Output High, Low 24mA, 24mA
Supply Voltage - Operating 4.5 V to 5.5 V
Current - Quiescent 4μA
Input Capacitance 4.5pF
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Dimension 20-SOIC (0.295", 7.50mm Width)
Win Source Part Number 092642-SN74ACT574DW
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Application Field Used in Communications & Networking, Industrial
Ultra Librarian 3D Model Ultra Librarian SN74ACT574DW CAD Model

Description

The SN74ACT574DW is a high-performance, octal D-type flip-flop device from the globally renowned electronics manufacturer, Texas Instruments.

  • Features: Eight edge-triggered D-type flip-flops with a buffered common clock and a buffered common output enable
  • Operating Voltage Range: 4.5 V to 5.5 V
  • Clock Frequency: 125 MHz
  • Power Consumption: Low power consumption
  • Package: 20-pin SOIC (Small Outline Integrated Circuit) package

You May Also Be Interested in

ON Semiconductor
Quad D Flip-Flop with Common Clock and Reset High-Performance Silicon-Gate CMOS | IC FF D-TYPE SNGL 4BIT 16TSSOP
Need more? Email Us
ECAD model for MC74HC175ADTR2G
Toshiba Semiconductor and Storage
TOSHIBA CMOS DIGITAL INTEGRATED CIRCUIT SILICON MONOLITHIC
Lowest to $0.5889
ECAD model for TC74ACT574FT
Microchip Technology
5V/3.3V D FLIP-FLOP WITH RESET AND DIFFERENTIAL CLOCK | IC FF D-TYPE SNGL 1BIT 8MSOP
Lowest to $5.9932
ECAD model for SY10EP51VKG
Texas Instruments
OCTAL D-TYPE FLIP-FLOPS WITH CLEAR
Lowest to $1.6522
ECAD model for SN74ALS273NSR
Texas Instruments
IC FF D-TYPE SINGLE 8BIT 20LCC
Need more? Email Us
ECAD model for 5962-9221806M2A
Texas Instruments
16-Bit Registers
Need more? Email Us
ECAD model for FCT162374CTPVCTG4
ON Semiconductor
Dual D-Type Flip-Flop with Set and Reset | IC FF D-TYPE DUAL 1BIT 14TSSOP
Need more? Email Us
ECAD model for MC74VHC74DTG
Texas Instruments
HEX/QUADRUPLE D-TYPE FLIP-FLOPS WITH CLEAR
Lowest to $3.2692
ECAD model for SN74ALS174N
ON Semiconductor
Low Voltage 16-Bit D-Type Flip-Flop with 3.6V Tolerant Inputs and Outputs | IC FF D-TYPE DUAL 8BIT 48TSSOP
Lowest to $0.4449
ECAD model for 74VCX16374MTD

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0175
ECAD model for FT230XS-U
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.9604
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $6.0306
ECAD model for FT234XD-R
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.2346
ECAD model for FT230XQ-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $12.0611
ECAD model for FT232RQ-REEL
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $7.2367
ECAD model for FT232RL-REEL

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.0895 $54.4750
115+ $0.8939 $102.7985
175+ $0.8660 $151.5500
240+ $0.8381 $201.1440
310+ $0.8101 $251.1310
415+ $0.7263 $301.4145
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 19,500 pieces
MOQ: 50 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention