EN
  • EN
  • DE

TL4051CQDCKR

Part No TL4051CQDCKR
Manufacturer Texas Instruments
Catalog PMIC - Voltage Reference
Description PRECISION MICROPOWER SHUNT VOLTAGE REFERENCE | IC VREF SHUNT ADJ SC70
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel
Reference Type Shunt
Output Type Adjustable
Min/Fixed Output Voltage 1.212V
Maximum Output Voltage 10V
Output Current 12mA
Tolerance ±0.5%
Temperature Coefficient 50ppm/°C
Noise - 10Hz to 10kHz 20μVrms
Current - Cathode 75μA
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 5-TSSOP, SC-70-5, SOT-353
Supplier Device Package SC-70-5
Family Part Number TL4051C
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1268301-TL4051CQDCKR
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TL4051CQDCKR CAD Model

Description

Introducing the Texas Instruments TL4051CQDCKR Voltage Reference IC

The TL4051CQDCKR from Texas Instruments is a precision micropower shunt voltage reference, providing a fixed voltage output with minimal external components. This high-quality integrated circuit (IC) is designed for use in a wide array of applications, ranging from power supplies to data acquisition systems, where a stable and accurate reference voltage is crucial.

Key Features

  • Output Voltage: The TL4051CQDCKR offers a precise output voltage of 1.225V, which is ideal for various applications requiring a stable reference voltage.
  • Low Operational Current: With an operational current range of 5µA to 12mA, this voltage reference IC is highly efficient, making it suitable for battery-powered and portable devices.
  • High Accuracy: The device boasts an initial accuracy of 0.5% (max) and a temperature coefficient as low as 50ppm/°C, ensuring reliable performance over a wide temperature range.
  • Stable and Low Noise: It provides a low output noise and excellent stability, which is essential for precision applications.
  • Package Type: Encased in a compact SC-70 package, the TL4051CQDCKR is designed for space-constrained applications.

Applications

The TL4051CQDCKR is versatile and can be used in various electronic systems. Some of its common applications include:

  • Portable and battery-powered equipment
  • Data acquisition systems
  • Power supply control
  • Instrumentation
  • Consumer electronics
  • Automotive systems

Quality and Reliability

Texas Instruments is renowned for its commitment to quality and reliability, and the TL4051CQDCKR is no exception. It is designed to meet the stringent requirements of industrial and automotive applications, ensuring long-term stability and performance.

In conclusion, the TL4051CQDCKR from Texas Instruments is an excellent choice for designers looking for a high-accuracy, low-power voltage reference IC. Its small footprint, combined with its robust feature set, makes it an ideal solution for a wide range of applications where precise voltage reference is necessary.

You May Also Be Interested in

Texas Instruments
IC VREF SERIES 8TSSOP
Lowest to $13.0971
Texas Instruments
IC VREF SERIES 0.05% SOT23-5
Lowest to $2.6195
Texas Instruments
IC VREF SERIES 0.15% DIE
Need more? Email Us
Analog Devices Inc.
IC VREF SERIES 0.2% 3DFN
Lowest to $72.0000
Hi-Sincerity Mocroelectronics
AJDUSTABLE SHUNT REGULATOR
Lowest to $62.6749
Texas Instruments
IC VREF SHUNT 1% TO92-3
Need more? Email Us
NXP / Nexperia
Adjustable precision shunt regulator
Lowest to $0.0472
Renesas Electronics America
IC VREF SERIES 0.2% SOT23-3
Need more? Email Us
Texas Instruments
LM185-1.2QML MICROPOWER VOLTAGE
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.5525 $54.3375
80+ $1.2739 $101.9120
125+ $1.2341 $154.2625
170+ $1.1943 $203.0310
220+ $1.1545 $253.9900
290+ $1.0351 $300.1790
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess