EN
  • EN
  • DE

TL4050C25QDBZRG4

Part No TL4050C25QDBZRG4
Manufacturer Texas Instruments
Catalog PMIC - Voltage Reference
Description V-Ref Precision 2.5V 20mA Automotive 3-Pin SOT-23 T/R / IC VREF SHUNT 2.5V SOT23-3
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Reference Type Shunt
Output Type Fixed
Nominal Output Voltage (Min/Fixed) 2.5V
Output Current 15mA
Tolerance ±0.5%
Temperature Coefficient 50ppm/°C
Noise - 10Hz to 10kHz 41μVrms
Current - Cathode 65μA
Temperature Range - Operating -40°C to 125°C (TA)
Mounting SMD (SMT)
Case / Package SOT-23-3
Win Source Part Number 054807-TL4050C25QDBZRG4
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name TL4050
Introduction Date September 01, 2006
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian TL4050C25QDBZRG4 CAD Model

Description

Overview of the TL4050C25QDBZRG4 Precision Voltage Reference

The TL4050C25QDBZRG4 is a high-precision voltage reference component manufactured by Texas Instruments, designed to offer a stable and precise reference voltage for various applications. This device is part of the TL4050 series, known for their low output noise, high output accuracy, and low drift over temperature, making them suitable for high-performance analog circuits.

Key Features

  • Precision Reference Voltage: The TL4050C25QDBZRG4 provides a fixed reference voltage of 2.5V, which is critical for applications requiring a stable voltage reference.
  • Low Temperature Coefficient: This device has a low temperature coefficient, ensuring minimal deviation in reference voltage across a wide range of operating temperatures.
  • High Output Accuracy: With an initial accuracy of ±0.1%, the device offers high precision for the most demanding applications.
  • Low Output Noise: It features low output noise, which is essential for sensitive electronic applications where noise can significantly impact performance.
  • Stable with Capacitive Loads: The TL4050C25QDBZRG4 is designed to be stable with capacitive loads, making it versatile for use in various circuit configurations.
  • Long-Term Stability: The device exhibits excellent long-term stability, ensuring consistent performance over the lifespan of the product.

Applications

The TL4050C25QDBZRG4 is ideal for applications that require a high degree of voltage precision and stability, such as:

  • Data acquisition systems
  • High-resolution analog-to-digital converters (ADCs)
  • Industrial instrumentation
  • Precision power supplies
  • Medical equipment
  • Automotive systems

Package and Quality

Encased in a small SOT-23 package, the TL4050C25QDBZRG4 is designed for space-constrained applications. Texas Instruments ensures the highest quality and reliability, with this component being RoHS compliant and designed to meet industry standards for performance and durability.

Overall, the TL4050C25QDBZRG4 from Texas Instruments represents a reliable and precise solution for system designers looking to maintain voltage integrity within their electronic systems.

You May Also Be Interested in

Texas Instruments
MICROPOWER VOLTAGE REFERENCES
Need more? Email Us
Texas Instruments
IC VREF SERIES 8TSSOP
Lowest to $13.0971
National Semiconductor (TI)
Precision Micropower Series Voltage Reference
Lowest to $1.6667
Analog Devices Inc.
MSOP-8 Voltage Reference RoHS
Lowest to $9.3135
Texas Instruments
IC VREF SHUNT 2% TO92-3
Need more? Email Us
NXP / Nexperia
Adjustable precision shunt regulator
Lowest to $0.3130
Renesas Electronics America
IC VREF SERIES 0.2% SOT23-3
Need more? Email Us
NXP / Nexperia
Adjustable precision shunt regulator
Lowest to $0.2911
Analog Devices Inc.
IC VREF SERIES 0.2% 3DFN
Lowest to $72.0000

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.1409 $51.3405
110+ $0.9362 $102.9820
170+ $0.9069 $154.1730
230+ $0.8777 $201.8710
295+ $0.8484 $250.2780
395+ $0.7606 $300.4370
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess