EN
  • EN
  • DE

TL4050C25IDBZRG4

Part No TL4050C25IDBZRG4
Manufacturer Texas Instruments
Catalog Electronic Wholesale
Description PRECISION MICROPOWER SHUNT VOLTAGE REFERENCE
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1268285-TL4050C25IDBZRG4
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TL4050C25IDBZRG4 CAD Model

Description

Overview of Texas Instruments TL4050C25IDBZRG4

The Texas Instruments TL4050C25IDBZRG4 is a precision micropower shunt voltage reference. This high-performance component is ideal for a wide range of applications, including portable and battery-powered electronics, precision data conversion systems, and industrial control systems. With its fixed 2.5V output voltage and low operational current, the TL4050C25IDBZRG4 is designed to provide a stable reference voltage for various electronic circuits.

Key Features

  • Output Voltage: The device provides a precise 2.5V output, which is crucial for reliable system performance.
  • High Accuracy: It offers excellent accuracy with minimal deviation, ensuring consistent performance across various conditions.
  • Low Operational Current: The TL4050C25IDBZRG4 operates with a low quiescent current, making it suitable for power-sensitive applications.
  • Stable: With its excellent temperature stability, the voltage reference maintains its output under varying environmental conditions.
  • Package: The device comes in a small surface-mount package, making it easy to integrate into space-constrained designs.

Applications

The TL4050C25IDBZRG4 is versatile, with its use extending to various sectors. It is particularly beneficial in:

  • Portable and battery-powered devices, where power efficiency is crucial.
  • Data acquisition systems, which require precise voltage references for accurate measurements.
  • Industrial and automation control systems, where stability and reliability are paramount.

Quality and Reliability

Texas Instruments is known for its commitment to quality, and the TL4050C25IDBZRG4 is no exception. It is manufactured to the highest standards to ensure that it meets the rigorous demands of industrial and commercial applications. The device's robust design guarantees long-term reliability, making it a trusted component for critical systems.

Conclusion

In summary, the Texas Instruments TL4050C25IDBZRG4 shunt voltage reference is a high-accuracy, low-power solution that offers a stable 2.5V output for a variety of electronic applications. Its precision, coupled with Texas Instruments' reputation for quality, makes it an excellent choice for designers seeking a reliable voltage reference source.

You May Also Be Interested in

Xilinx Inc.
IC FPGA 500 I/O 900FCBGA
Need more? Email Us
Linear Technology
IC TEMP/VOLT/CUR MONITOR 10MSOP
Lowest to $58.6467
Intel
Need more? Email Us
Spansion
Need more? Email Us
Toko America Inc.
Need more? Email Us
Toshiba Semiconductor and Storage
Lowest to $69.2099
IXYS
Lowest to $7.8205
NXP / Nexperia
RF Power Field Effect Transistors High Ruggedness N--Channel Enhancement--Mode | FET RF 2CH 133V 230MHZ NI-1230
Lowest to $481.4815
ON Semiconductor
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess