EN
  • EN
  • DE

TL4050C10QDBZRG4

Part No TL4050C10QDBZRG4
Manufacturer Texas Instruments
Catalog PMIC - Voltage Reference
Description V-Ref Precision 10V 20mA Automotive 3-Pin SOT-23 T/R / IC VREF SHUNT 10V SOT23-3
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Reference Type Shunt
Output Type Fixed
Nominal Output Voltage (Min/Fixed) 10V
Output Current 15mA
Tolerance ±0.5%
Temperature Coefficient 50ppm/°C
Noise - 10Hz to 10kHz 150μVrms
Current - Cathode 110μA
Temperature Range - Operating -40°C to 125°C (TA)
Mounting SMD (SMT)
Case / Package SOT-23-3
Win Source Part Number 054805-TL4050C10QDBZRG4
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name TL4050
Introduction Date August 01, 2006
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian TL4050C10QDBZRG4 CAD Model

Description

The TL4050C10QDBZRG4 is a precision voltage reference from Texas Instruments, designed for applications requiring a high degree of accuracy and stability. This device is part of the TL4050 series, which is known for its low output voltage temperature coefficient and excellent long-term stability, making it ideal for high-performance analog circuits.

Key Features

  • Reference Voltage: The TL4050C10QDBZRG4 provides a fixed 1.024V output voltage, which is precise and stable, ensuring reliable performance in critical applications.
  • High Accuracy: With an initial accuracy of ±0.1%, this voltage reference provides a highly accurate voltage for analog-to-digital converters (ADCs), digital-to-analog converters (DACs), and other sensitive electronic components.
  • Low Temperature Coefficient: The device has a typical temperature coefficient of 35ppm/°C, which means it maintains its accuracy over a wide temperature range.
  • Low Dropout Voltage: It operates with a low dropout voltage, making it suitable for battery-powered and portable applications.
  • Extended Temperature Range: The TL4050C10QDBZRG4 is operational over an industrial temperature range of -40°C to +125°C, ensuring reliable performance in harsh environments.
  • Small Form Factor: Housed in a small surface-mount package, the device is ideal for space-constrained applications.

Applications

The TL4050C10QDBZRG4 is versatile and can be used in a variety of applications, including:

  • Precision data acquisition systems
  • High-resolution ADCs and DACs
  • Portable instrumentation
  • Industrial control systems
  • Automotive electronics
  • Medical equipment

Quality and Reliability

Texas Instruments is known for its commitment to quality and reliability, and the TL4050C10QDBZRG4 is no exception. It is designed and manufactured to meet the stringent requirements of industrial and automotive applications, ensuring a reliable reference source for your electronic designs.

You May Also Be Interested in

Analog Devices Inc.
IC VREF SERIES 0.2% 3DFN
Lowest to $72.0000
Hi-Sincerity Mocroelectronics
AJDUSTABLE SHUNT REGULATOR
Lowest to $62.6749
Analog Devices Inc.
VOLTAGE REFERENCE
Lowest to $4.3657
Texas Instruments
IC VREF SERIES 1.2V SOT23-6
Lowest to $2.9105
Texas Instruments
IC VREF SERIES 0.05% SOT23-5
Lowest to $2.6195
STMicroelectronics
IC VREF SHUNT ADJ 0.25% TO92-3
Need more? Email Us
Sungine
Shunt Voltage Reference IC TO-92
Lowest to $0.3079
NXP / Nexperia
Adjustable precision shunt regulator
Lowest to $0.3130
Texas Instruments
IC VREF SERIES 0.15% DIE
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess