EN
  • EN
  • DE

AD1582BRT

Part No AD1582BRT
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Reference
Description IC VREF SERIES 2.5V SOT23-3
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Status Active
Reference Type Series
Output Type Fixed
Nominal Output Voltage (Min/Fixed) 2.5V
Output Current 5mA
Tolerance ±0.08%
Temperature Coefficient 50ppm/°C
Noise - 0.1Hz to 10Hz 70μVp-p
Noise - 10Hz to 10kHz 50μVrms
Voltage - Input 2.7 V to 12 V
Operating Supply Current 70μA
Temperature Range - Operating -40°C to 125°C (TA)
Mounting SMD (SMT)
Case / Package SOT-23-3
Win Source Part Number 36053-AD1582BRT
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AD1582BRT CAD Model

Description

The AD1582BRT from Analog Devices Inc. is a high-precision, low-power, series voltage reference in a compact SOT-23 package. This device is part of a family of pin-compatible voltage references, offering a fixed 2.5V output with a tight initial accuracy of ±0.1% and excellent temperature stability.

Designed to be versatile and robust, the AD1582BRT is suitable for high-performance data converters, portable instrumentation, and industrial applications where space is at a premium and power efficiency is crucial. With a low operating current of just 500 µA (maximum) and a wide operating temperature range from -40°C to +125°C, it is an ideal choice for demanding environments.

The AD1582BRT boasts a low dropout voltage, typically 200 mV at 1 mA load, which allows for efficient operation even with minimal headroom above the output voltage. This feature, coupled with a low output noise of 10 µV p-p (0.1 Hz to 10 Hz), makes it an excellent choice for precision analog circuits.

Key features of the AD1582BRT include:

  • Fixed 2.5V output voltage
  • Initial accuracy: ±0.1%
  • Temperature coefficient: 10 ppm/°C (maximum)
  • Low dropout voltage: 200 mV (typical) at 1 mA
  • Low quiescent current: 500 µA (maximum)
  • Wide operating temperature range: -40°C to +125°C
  • Low noise: 10 µV p-p (0.1 Hz to 10 Hz)
  • No external capacitor required for stability
  • Compact SOT-23 package suitable for space-constrained applications

With its combination of high accuracy, low power consumption, and compact footprint, the AD1582BRT is an excellent choice for applications requiring a stable voltage reference with minimal additional circuitry. Whether for precision data acquisition systems, battery-powered devices, or any application where space and power efficiency are critical, the AD1582BRT delivers performance you can rely on.

For detailed specifications, application circuits, and additional information, designers are encouraged to consult the datasheet and support documentation available from Analog Devices Inc.

You May Also Be Interested in

Texas Instruments
IC VREF SHUNT 1% TO92-3
Need more? Email Us
Analog Devices Inc.
MSOP-8 Voltage Reference RoHS
Lowest to $9.3135
MICROSS/On Semiconductor
IC VREF SHUNT 3% TO92-3
Lowest to $1.1642
Maxim Integrated
IC VREF SERIES 0.08% SOT23-6
Lowest to $2.5268
Analog Devices Inc.
IC VREF SERIES 0.1% SOT23-6
Lowest to $6.9851
Analog Devices Inc.
VOLTAGE REFERENCE
Lowest to $4.3657
Texas Instruments
IC VREF SERIES 8TSSOP
Lowest to $13.0971
Texas Instruments
IC VREF SERIES 0.15% DIE
Need more? Email Us
Sipex Corporation
Precision Adjustable Shunt Regulator
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $3.5389 $53.0835
35+ $2.9038 $101.6330
54+ $2.8130 $151.9020
74+ $2.7223 $201.4502
96+ $2.6315 $252.6240
128+ $2.3593 $301.9904
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess