EN
  • EN
  • DE

TL4050B25IDBZT

Part No TL4050B25IDBZT
Manufacturer Texas Instruments
Catalog PMIC - Voltage Reference
Description IC VREF SHUNT 2.5V SOT23-3
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Reference Type Shunt
Output Type Fixed
Nominal Output Voltage (Min/Fixed) 2.5V
Output Current 15mA
Tolerance ±0.2%
Temperature Coefficient 50ppm/°C
Noise - 10Hz to 10kHz 41μVrms
Current - Cathode 65μA
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package SOT-23-3
Win Source Part Number 1107747-TL4050B25IDBZT
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TL4050B25IDBZT CAD Model

Description

Product Overview: Texas Instruments TL4050B25IDBZT

The Texas Instruments TL4050B25IDBZT is a precision micro-power shunt voltage reference that offers an excellent combination of accuracy, stability, and low power consumption. Designed for space-constrained and power-sensitive applications, this voltage reference comes in a compact, surface-mount SOT-23 package, making it ideal for automated manufacturing processes.

Key Features

  • Reference Voltage: The device provides a fixed reference voltage of 2.5V, which is ideal for a wide range of applications that require a stable voltage reference.
  • High Accuracy: With an initial accuracy of ±0.1%, the TL4050B25IDBZT ensures precise voltage regulation for critical applications.
  • Low Temperature Coefficient: It features a low temperature coefficient of 50 ppm/°C (max), ensuring consistent performance over a wide temperature range.
  • Low Operational Current: The device operates with a low quiescent current of 35 µA (typ), making it suitable for battery-powered and energy-efficient systems.
  • Stable with Capacitive Loads: It is designed to be stable with capacitive loads, eliminating the need for an external compensation capacitor and simplifying design.

Applications

The TL4050B25IDBZT is versatile and can be used in various applications, including:

  • Portable and battery-powered electronics
  • Data acquisition systems
  • Medical and healthcare equipment
  • Industrial control systems
  • Automotive electronics
  • Precision instrumentation

Quality and Reliability

Texas Instruments is known for its commitment to quality and reliability. The TL4050B25IDBZT is no exception and is manufactured to meet the highest industry standards. It is designed to withstand harsh conditions and provide consistent performance, ensuring reliable operation in your application.

Ordering Information

The TL4050B25IDBZT is available for order and can be sourced directly from Texas Instruments or through authorized distributors. For detailed product specifications, technical documentation, and support resources, please visit the Texas Instruments website.

You May Also Be Interested in

Texas Instruments
IC VREF SERIES 1.2V SOT23-6
Lowest to $2.9105
Texas Instruments
IC VREF SHUNT 1% TO92-3
Need more? Email Us
Texas Instruments
IC VREF SERIES 8TSSOP
Lowest to $13.0971
Maxim Integrated
2.048V ±0.2% 2.25V~5.5V 1mA Fixed SOT-23-3 Voltage Reference
Lowest to $2.3284
STMicroelectronics
IC VREF SHUNT ADJ 0.25% TO92-3
Need more? Email Us
NXP / Nexperia
Adjustable precision shunt regulator
Lowest to $0.3130
NXP / Nexperia
Adjustable precision shunt regulator
Lowest to $0.0472
Texas Instruments
IC VREF SERIES 0.15% DIE
Need more? Email Us
Maxim Integrated
IC VREF SERIES 0.08% SOT23-6
Lowest to $2.5268

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.1922 $53.6490
105+ $0.9782 $102.7110
160+ $0.9477 $151.6320
220+ $0.9171 $201.7620
285+ $0.8865 $252.6525
380+ $0.7948 $302.0240
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 115 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess