EN
  • EN
  • DE

TL4050A50IDBZR

Part No TL4050A50IDBZR
Manufacturer Texas Instruments
Catalog PMIC - Voltage Reference
Description IC VREF SHUNT 5V SOT23-3
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Reference Type Shunt
Output Type Fixed
Nominal Output Voltage (Min/Fixed) 5V
Output Current 15mA
Tolerance ±0.1%
Temperature Coefficient 50ppm/°C
Noise - 10Hz to 10kHz 93μVrms
Current - Cathode 80μA
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package SOT-23-3
Win Source Part Number 1107742-TL4050A50IDBZR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TL4050A50IDBZR CAD Model

Description

Product Overview: TL4050A50IDBZR

The TL4050A50IDBZR is a high-precision voltage reference component manufactured by Texas Instruments (TI). This device is part of TI's TL4050 series, which is renowned for its accuracy and stability. The TL4050A50IDBZR is designed to offer a fixed voltage of 5.0V, making it an ideal choice for various applications that require a stable reference voltage.

Key Features

  • High Accuracy: The TL4050A50IDBZR provides a precise 5.0V output with an impressive initial accuracy of ±0.1% (max) for A grade versions, ensuring reliable performance in critical applications.
  • Low Temperature Coefficient: With a low typical temperature coefficient of 6.5 ppm/°C, this voltage reference maintains its accuracy across a wide temperature range, making it suitable for temperature-sensitive applications.
  • Low Dropout Voltage: It operates with a low dropout voltage, which means it can maintain accurate output even when the supply voltage is close to the output voltage, enhancing the efficiency of the overall system.
  • Stable with Capacitive Loads: The device is designed to be stable without an external capacitor, but it is also robust with capacitive loads, ensuring versatility in various circuit configurations.
  • Wide Operating Current Range: The TL4050A50IDBZR can operate over a broad current range from 45 µA to 10 mA, providing flexibility in design and application.

Applications

The TL4050A50IDBZR is suitable for various applications, including:

  • Precision data converters
  • Portable instrumentation
  • Battery-powered equipment
  • Industrial control systems
  • Automotive electronics

Package and Quality

The device is available in a compact SOT-23 package, which is ideal for space-constrained applications. The TL4050A50IDBZR is characterized for operation from –40°C to 125°C, ensuring reliable performance in extreme conditions. Texas Instruments' commitment to quality ensures that this voltage reference meets the stringent requirements of industrial and automotive applications.

With its combination of accuracy, stability, and versatility, the TL4050A50IDBZR from Texas Instruments stands out as a premium choice for designers looking for a reliable voltage reference solution.

You May Also Be Interested in

Renesas Electronics America
IC VREF SERIES 0.2% SOT23-3
Need more? Email Us
Texas Instruments
IC VREF SERIES 0.05% SOT23-5
Lowest to $2.6195
STMicroelectronics
IC VREF SHUNT ADJ 0.25% TO92-3
Need more? Email Us
Analog Devices Inc.
IC VREF SERIES 0.2% 3DFN
Lowest to $72.0000
Texas Instruments
IC VREF SERIES 0.15% DIE
Need more? Email Us
NXP / Nexperia
Adjustable precision shunt regulator
Lowest to $0.2911
National Semiconductor (TI)
Precision Micropower Shunt Voltage Reference
Lowest to $1.6817
National Semiconductor (TI)
Precision Micropower Series Voltage Reference
Lowest to $1.6667
NXP / Nexperia
Adjustable precision shunt regulator
Lowest to $0.3130

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.8084 $54.2520
70+ $1.4839 $103.8730
105+ $1.4375 $150.9375
145+ $1.3911 $201.7095
190+ $1.3448 $255.5120
250+ $1.2056 $301.4000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess