EN
  • EN
  • DE

TL4050A41IDBZRG4

Part No TL4050A41IDBZRG4
Manufacturer Texas Instruments
Catalog PMIC - Voltage Reference
Description PRECISION MICROPOWER SHUNT VOLTAGE REFERENCE
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1268264-TL4050A41IDBZRG4
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TL4050A41IDBZRG4 CAD Model

Description

Overview of Texas Instruments TL4050A41IDBZRG4

The TL4050A41IDBZRG4 is a precision voltage reference from Texas Instruments, renowned for its high stability and low temperature coefficient. This component is an integral part of many electronic systems, providing a stable reference voltage that ensures the accuracy of analog-to-digital converters (ADCs), digital-to-analog converters (DACs), and other sensitive circuitry.

Key Features

  • High Accuracy: The TL4050A41IDBZRG4 offers a precise reference voltage of 4.096V, which is critical for applications requiring high levels of accuracy.
  • Low Temperature Coefficient: With a low temperature coefficient, this voltage reference maintains its accuracy over a wide range of temperatures, making it suitable for varying environmental conditions.
  • Stable Operation: The device is designed to have low output noise and excellent stability, ensuring consistent performance even under changing load conditions.
  • Low Dropout Voltage: The low dropout voltage feature allows the reference to remain accurate even with a minimal difference between the supply voltage and the reference voltage.
  • Wide Operating Range: It operates over a broad supply voltage range, accommodating various application needs.
  • Small Package: Housed in a small surface-mount package, the TL4050A41IDBZRG4 is ideal for space-constrained applications.

Applications

The TL4050A41IDBZRG4 is versatile and can be used in a multitude of applications, including:

  • Precision data acquisition systems
  • Industrial control systems
  • Portable and battery-powered equipment
  • Medical devices
  • Automotive electronics

Reliability and Quality

Texas Instruments is known for its commitment to quality and reliability. The TL4050A41IDBZRG4 is built to meet the stringent requirements of the most demanding applications, ensuring long-term stability and performance. With its robust design and Texas Instruments' reputation, this voltage reference is an excellent choice for engineers and designers looking for a reliable component that maintains precision over time and across various conditions.

You May Also Be Interested in

Renesas Electronics America
1.25V 2.7V~5.5V 7mA Voltage Reference RoHS
Lowest to $14.5523
Sipex Corporation
Precision Adjustable Shunt Regulator
Need more? Email Us
Texas Instruments
IC VREF SHUNT 2% TO92-3
Need more? Email Us
STMicroelectronics
IC VREF SHUNT ADJ 0.25% TO92-3
Need more? Email Us
Texas Instruments
IC VREF SERIES 0.05% SOT23-5
Lowest to $2.6195
Sungine
Shunt Voltage Reference IC TO-92
Lowest to $0.3079
Maxim Integrated
IC VREF SERIES 0.08% SOT23-6
Lowest to $2.5268
Texas Instruments
IC VREF SERIES 0.15% DIE
Need more? Email Us
Analog Devices Inc.
IC VREF SERIES 0.2% 3DFN
Lowest to $72.0000

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess