EN
  • EN
  • DE

TL3844BDRG4

Part No TL3844BDRG4
Manufacturer Texas Instruments
Catalog Electronic Wholesale
Description HIGH-PERFORMANCE CURRENT-MODE PWM CONTROLLERS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1268251-TL3844BDRG4
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TL3844BDRG4 CAD Model

Description

The TL3844BDRG4 is a versatile Pulse Width Modulation (PWM) controller integrated circuit produced by Texas Instruments. This device is part of the TL384x series, which are highly regarded for their reliability and performance in switch-mode power supplies. The TL3844BDRG4 is especially designed to offer flexible features for a wide range of power conversion applications, including but not limited to, AC/DC converters, battery chargers, and DC/DC converters.

Key Features

  • Current-Mode PWM Controller: The TL3844BDRG4 operates using current-mode control, which provides superior response to load changes and ensures stable operation.
  • Wide Operating Range: It supports a wide range of input voltages, making it suitable for various power supply designs.
  • High-Frequency Operation: With the capability to operate at high frequencies, the TL3844BDRG4 allows for smaller-sized components, reducing the overall footprint and cost of the power supply.
  • Internal Error Amplifier: An integrated error amplifier with a low output impedance makes it easier to achieve fast transient response and good loop stability.
  • Low Start-Up Current: The device's start-up current is specified to be very low, which minimizes power loss during the initial power-up sequence.
  • Automatic Feed Forward Compensation: This feature helps in maintaining stability over a wide range of input voltages and output loads.
  • Under-Voltage Lockout (UVLO): The UVLO feature ensures that the device operates only when the input voltage is within an acceptable range, protecting the circuit from low-voltage conditions.

Applications

The TL3844BDRG4 is ideal for a variety of applications that require efficient power management. Its features make it an excellent choice for:

  • Off-line power converters
  • DC-to-DC converters
  • Power supplies for personal computers and servers
  • Green-mode power supplies
  • Industrial power systems

With its combination of performance, flexibility, and reliability, the TL3844BDRG4 from Texas Instruments stands as a solid choice for designers looking to optimize their power supply systems.

You May Also Be Interested in

Supertex, Inc
P-Channel Enhancement-Mode Vertical DMOS FETs
Need more? Email Us
Vishay
High Speed Optocoupler, 10 Mbd
Lowest to $2.1468
Xilinx Inc.
5V in-system programmable
Need more? Email Us
Mimix Broadband
18.0-34.0 GHz GaAs MMIC Receiver
Need more? Email Us
Texas Instruments
OCTAL EDGE-TRIGGERED D-TYPE FLIP-FLOPS WITH 3-STATE OUTPUTS
Need more? Email Us
SMSC Corporation
USB 2.0 Hi-Speed Hub Controller
Lowest to $5.0543
Central Semiconductor Corp
POWER TRANSISTORS(10A,40-100V,80W) | TRANS GENERAL PURPOSE TO-218
Need more? Email Us
Allegro MicroSystems, LLC
BiMOS II 8-BIT SERIAL INPUT, LATCHED SOURCE DRIVERS
Need more? Email Us
Renesas Electronics America
MINICUBE2 Firmware
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess