EN
  • EN
  • DE

TL3844BD-8

Part No TL3844BD-8
Manufacturer Texas Instruments
Catalog PMIC - AC DC Converters, Offline Switchers
Description IC REG CTRLR BST FLYBK PWM 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube/Rail
Status Active
Topology Boost, Flyback, Forward
Voltage - Start Up 16V
Supply Voltage - Operating 10 V to 30 V
Duty Cycle 48%
Frequency - Switching Up to 500kHz
Control Features Frequency Control
Temperature Range - Operating 0°C to 70°C (TA)
Case / Package 8-SOIC
Mounting Surface Mount
Win Source Part Number 1107726-TL3844BD-8
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TL3844BD-8 CAD Model

Description

The TL3844BD-8 is a versatile and high-performance Pulse Width Modulation (PWM) controller from Texas Instruments, designed to cater to a wide range of power supply applications. This advanced controller integrates multiple features that enhance the efficiency and reliability of switched-mode power supplies (SMPS).

Key Features:

  • Voltage Control: The TL3844BD-8 offers precise voltage regulation, ensuring stable output across various load conditions.
  • Current-Mode Control: This feature provides improved response to load transients and simplifies the loop compensation design, enhancing the overall performance of the power supply.
  • Wide Operating Range: With an operating range of up to 8V, the TL3844BD-8 is suitable for a broad spectrum of power applications.
  • Energy-Efficient Operation: The device is designed for minimal power consumption, which not only saves energy but also reduces heat generation.
  • Protection Features: It includes built-in over-current protection, under-voltage lockout, and thermal shutdown features to safeguard the power supply system against various fault conditions.
  • Frequency Flexibility: The oscillator frequency is programmable, allowing designers to tailor the operation of the power supply to specific requirements.

Applications:

The TL3844BD-8 is suitable for a variety of applications, including:

  • DC-DC Converters
  • AC-DC Power Supplies
  • Battery Chargers
  • Power Supply Over-Voltage and Over-Current Protection Circuits

Design Support:

Texas Instruments provides comprehensive design support for the TL3844BD-8, including detailed datasheets, application notes, and reference designs. This ensures that engineers can accelerate the development process and bring their products to market faster.

Whether you're designing a power supply for consumer electronics, industrial systems, or telecommunications equipment, the TL3844BD-8 PWM controller from Texas Instruments offers the performance, flexibility, and reliability needed to meet your design challenges.

You May Also Be Interested in

Renesas Electronics America
IC OFFLINE SWITCH MULT TOP 8SOIC
Lowest to $0.4635
Renesas Electronics America
IC OFFLINE SW FLYBACK SOT23-5
Lowest to $0.3361
Infineon Technologies
IC OFFLINE SWITCH FLYBACK 8DIP
Lowest to $0.5821
ON Semiconductor
IC PWM CTLR GREEN MODE 8-SOIC / Converter Offline Topology
Lowest to $0.6262
Power Integrations
Converter Offline Flyback Topology 66kHz 8-PDIP-C
Need more? Email Us
Diodes Incorporated
IC REG CONTROLLER ACDC
Lowest to $7.1737
Diodes Incorporated
IC REG CONTROLLER ACDC
Lowest to $0.1640
Diodes Incorporated
IC REG CONTROLLER ACDC
Lowest to $6.5223
Fairchild/ON Semiconductor
SECONDARY SIDE PWM CONTROLLER / Converter Offline Topology
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess