EN
  • EN
  • DE

CM1450-08CP

Part No CM1450-08CP
Manufacturer ON Semiconductor
Catalog EMI/RFI Filters (LC, RC Networks)
Description FILTER LC(PI) 17NH/14PF ESD SMD
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Filters
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Obsolete(EOL)
Type Low Pass
Filter Order 5th
Technology LC (Pi)
Number of Channels 8
Center / Cutoff Frequency 137MHz (Cutoff)
Attenuation Value 35dB @ 800MHz to 2.7GHz
Resistance - Channel (Ohms) 18
Current 30mA
Values L = 17nH, C = 14pF
ESD Protection Yes
Temperature Range - Operating -40°C to 85°C
Applications Data Lines for Mobile Devices
Mounting SMD (SMT)
Dimension 0.158" L x 0.054" W (4.01mm x 1.38mm)
Height 0.028" (0.70mm)
Win Source Part Number 050371-CM1450-08CP
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian CM1450-08CP CAD Model

Description

ON Semiconductor CM1450-08CP Product Overview

The CM1450-08CP is a cutting-edge EMI filtering array with integrated ESD protection, designed and manufactured by ON Semiconductor, a leader in semiconductor solutions. This product is meticulously engineered to provide system-level solutions for the suppression of electromagnetic interference (EMI) while simultaneously offering robust electrostatic discharge (ESD) protection. This makes the CM1450-08CP an ideal choice for preserving signal integrity and extending the longevity of sensitive electronic components.

The device features eight channels of low-pass filter arrays, which are highly effective in attenuating unwanted EMI noise in the broad range of frequencies. These filters are specifically designed to be incorporated into interfaces that are susceptible to both conducted and radiated interference, such as USB ports, video lines, and other high-speed data interfaces.

In addition to its EMI filtering capabilities, the CM1450-08CP boasts integrated ESD protection that complies with the IEC61000-4-2 standard. This ESD protection is capable of withstanding contact discharges of up to ±15kV, thus ensuring that sensitive electronic equipment is safeguarded against the damaging effects of electrostatic discharges. This feature is particularly critical for devices that are frequently handled by users, where the risk of ESD events is significantly heightened.

The CM1450-08CP is housed in a compact, lead-free, RoHS-compliant package, making it suitable for space-constrained applications. The product is also characterized by its low insertion loss and low clamping voltages, which contribute to minimal impact on signal quality while providing effective transient protection.

ON Semiconductor's commitment to quality and performance is evident in the CM1450-08CP, making it a trusted choice for designers looking to enhance the EMI/RFI and ESD robustness of their electronic systems. With its combination of advanced filtering and protection features, the CM1450-08CP stands out as a comprehensive solution for maintaining the integrity and reliability of electronic devices in today's interconnected and fast-paced technological landscape.

You May Also Be Interested in

Tusonix a Subsidiary of CTS Electronic Components
FILTER LC(PI) 0.1UH/470PF SMD
Need more? Email Us
TDK Corporation
FILTER LC 8PF 280MHZ SMD
Need more? Email Us
Tusonix a Subsidiary of CTS Electronic Components
FILTER LC(PI) 5000PF CHASSISSIS
Need more? Email Us
Tusonix a Subsidiary of CTS Electronic Components
FILTER LC(PI) 0.012UF CHAS
Need more? Email Us
Kemet
FILTER RC 100 OHMS/68NF TH
Need more? Email Us
Tusonix a Subsidiary of CTS Electronic Components
FILTER LC 0.027UF
Need more? Email Us
Kemet
FILTER RC 220 OHMS/0.22UF TH
Need more? Email Us
Kemet
FILTER RC 100 OHMS/0.22UF TH
Need more? Email Us
Kemet
FILTER RC 47 OHMS/0.47UF TH
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
85+ $0.6965 $59.2025
205+ $0.5715 $117.1575
315+ $0.5537 $174.4155
435+ $0.5358 $233.0730
560+ $0.5179 $290.0240
750+ $0.4643 $348.2250
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,720 pieces
MOQ: 85 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess