EN
  • EN
  • DE

TL35072P

Part No TL35072P
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP GP 4.5MHZ 8DIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube/Rail
Status Active
Amplifier Type General Purpose
Number of Circuits 2
Slew Rate 13 V/μs
Gain Bandwidth Product (GBP) 4.5MHz
Current - Input Bias 700nA
Voltage - Input Offset 1mV
Operating Supply Current 3.5mA
Channel Output Current 30mA
Supply Voltage - Operating 4 V to 44 V, ±2 V to 22 V
Temperature Range - Operating -55°C to 125°C
Mounting Through Hole
Case / Package 8-PDIP
Win Source Part Number 1107721-TL35072P
Popularity Medium
Supply and Demand Status Balance
Quantity per package 50
Ultra Librarian 3D Model Ultra Librarian TL35072P CAD Model

Description

The TL35072P is a high-performance integrated circuit from Texas Instruments, designed to meet the demanding needs of modern electronic systems. This precision device is a testament to Texas Instruments' commitment to providing innovative solutions that enhance the functionality and reliability of electronics in various applications.

Key Features

  • Dual Operational Amplifier: The TL35072P features two independent op-amps which offer flexible design options for a wide range of applications.
  • Low Power Consumption: It is engineered to operate with minimal power draw, making it ideal for portable and battery-powered devices.
  • Wide Supply Voltage Range: This device can function across a broad range of supply voltages, accommodating various power requirements and simplifying power supply design.
  • High Input Impedance: The high input impedance minimizes loading on the input source, preserving signal integrity and ensuring accurate signal processing.
  • Stable Phase Margin: The TL35072P is designed for stability, providing a reliable phase margin that ensures consistent performance across different operating conditions.

Applications

The versatility of the TL35072P allows it to be used in a multitude of applications, including but not limited to:

  • Audio Processing Equipment
  • Signal Conditioning Systems
  • Analog Filters
  • Data Acquisition Systems
  • Control Systems
  • Automotive Electronics

Quality and Reliability

Texas Instruments is known for its rigorous testing standards and the TL35072P is no exception. Each unit is subjected to comprehensive testing to ensure it meets the high-quality standards expected from Texas Instruments. Customers can trust the TL35072P for consistent performance and long-term reliability in their electronic designs.

Support and Resources

Texas Instruments provides extensive support and resources for the TL35072P, including detailed datasheets, application notes, and design tools. Engineers and designers have access to Texas Instruments' expert technical support team for assistance in integrating the TL35072P into their projects.

You May Also Be Interested in

Texas Instruments
IC OPAMP GP 220KHZ RRO 8SOIC
Lowest to $1.9277
Texas Instruments
IC OPAMP GP 130KHZ RRO 8SOIC
Lowest to $3.5974
Texas Instruments
IC OPAMP CFA 1.75GHZ 8SOIC
Need more? Email Us
Texas Instruments
IC OPAMP JFET 10MHZ 8DIP
Lowest to $2.4677
Microchip Technology
IC OPAMP GP RRO 10KHZ 8-MSOP
Lowest to $1.5500
Texas Instruments
IC OPAMP GP 2.2MHZ 8DIP
Need more? Email Us
Maxim Integrated
IC OPAMP CURR SENS 1.6MHZ SC70-5
Lowest to $0.9679
Microchip Technology
IC OPAMP GP 1MHZ RRO 8TDFN
Lowest to $0.4867
Microchip Technology
IC OPAMP GP 60MHZ RRO 8SOIC
Lowest to $1.3456

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess