EN
  • EN
  • DE

TL35072ADR

Part No TL35072ADR
Manufacturer Texas Instruments
Catalog Electronic Wholesale
Description HIGH-SLEW-RATE, SINGLE-SUPPLY OPERATIONAL AMPLIFIERS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1268229-TL35072ADR
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TL35072ADR CAD Model

Description

The TL35072ADR is a high-performance, dual operational amplifier (op-amp) integrated circuit (IC) developed by Texas Instruments, a leader in semiconductor design and manufacturing. This precision op-amp is designed to offer a balance of speed, power consumption, and accuracy, making it suitable for a wide range of applications in industrial, automotive, and consumer electronics sectors.

Key Features:

  • Low Offset Voltage: The TL35072ADR boasts a low input offset voltage, which ensures high accuracy in signal amplification and processing tasks, making it ideal for precision applications.
  • High Gain Bandwidth Product: With a high-frequency response, this op-amp is capable of working in applications requiring fast signal processing without significant loss of fidelity.
  • Low Noise Operation: Engineered for low noise performance, the TL35072ADR minimizes the introduction of unwanted signals into the amplification process, preserving signal integrity.
  • Wide Supply Range: It operates over a wide range of supply voltages, which provides design flexibility and compatibility with various system architectures.
  • Robust Output Drive: The device can drive capacitive loads effectively, which is crucial for applications such as analog filters or driving long cables.
  • Operational Stability: The TL35072ADR is designed to maintain operational stability over its entire temperature range, ensuring reliable performance in varying environmental conditions.

Applications:

The versatility of the TL35072ADR makes it an excellent choice for numerous applications, including:

  • Active filters and signal conditioning
  • Data acquisition systems
  • Automotive control systems
  • Audio and video equipment
  • Instrumentation and sensor interfaces

The TL35072ADR is available in a small-outline package, which is suitable for space-constrained applications. Its combination of features ensures that it meets the stringent requirements of modern electronic systems, providing a reliable and efficient solution for designers looking to optimize their circuit designs.

For detailed specifications, application notes, and support resources, please refer to the official Texas Instruments website or contact their customer support for further assistance.

You May Also Be Interested in

NEC
SILICON MONOLITHIC BIPOLAR INTEGRATED CIRCUIT WIDE BAND AMPLIFIER
Need more? Email Us
Xilinx Inc.
5V in-system programmable
Need more? Email Us
Vicor Corporation
375Vin / 5Vout / 100Watts DC-DC Converter Module
Lowest to $183.9338
Xicor Inc.
Advanced 2-Wire Serial E 2 PROM with Block Lock TM Protection
Need more? Email Us
Texas Instruments
DUAL SLOT PCI-X 2.0 HOT PLUG POWER CONTROLLER
Lowest to $19.5452
Texas Instruments
OCTAL EDGE-TRIGGERED D-TYPE FLIP-FLOPS WITH 3-STATE OUTPUTS
Need more? Email Us
Texas Instruments
1048576-WORD BY 4-BIT DYNAMIC RANDOM-ACCESS MEMORIES
Need more? Email Us
Xicor Inc.
E2POT™ Nonvolatile Digital Potentiometer
Lowest to $16.8087
Texas Instruments
RADIO FREQUENCY I DENTIFICATION SYSTEMS
Lowest to $17.3974

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess