EN
  • EN
  • DE
  • IT

MAX5987AETE+

Part No MAX5987AETE+
Manufacturer Maxim Integrated
Catalog PMIC - Power Over Ethernet (PoE) Controllers
Description IEEE802.3 AF HIGH EFFICIENCY POW
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Power Over Ethernet (PoE) Controllers
Mfr Maxim Integrated
Package Strip
Product Status Active
Type Controller (PD), DC/DC
Number of Channels 1
Power - Max 6.49 W
Internal Switch(s) Yes
Auxiliary Sense Yes
Standards 802.3af (PoE)
Voltage - Supply 8.7V ~ 60V
Current - Supply 3.6mA
Temperature Range - Operating -40°C ~ 85°C
Mounting Type Surface Mount
Package / Case 16-WQFN Exposed Pad
Supplier Device Package 16-TQFN (5x5)
Base Product Number MAX5987
Standard Package 60 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 882106-MAX5987AETE+
Ultra Librarian 3D Model Ultra Librarian MAX5987AETE+ CAD Model

Description

The MAX5987AETE+ from Maxim Integrated is a sophisticated power controller designed for Power over Ethernet (PoE) applications. It is a fully integrated solution that simplifies the implementation of PoE-powered devices such as wireless access points, IP cameras, and VoIP phones. This device is compliant with the IEEE 802.3at standard, also known as PoE+, ensuring compatibility with the latest high-power PoE networks.

Key Features

  • IEEE 802.3at Compliance: The MAX5987AETE+ adheres to the stringent requirements of the PoE+ standard, providing up to 25.5W of power per port.
  • Integrated Power MOSFET: This power controller includes an internal power MOSFET, which significantly reduces external component count and simplifies design.
  • Advanced Power Management: It offers programmable classification, inrush current control, and current limiting to ensure safe and efficient power delivery.
  • High-Efficiency Operation: The MAX5987AETE+ operates with high efficiency, which minimizes power loss and heat generation, thereby improving system reliability.
  • Robust Protection Features: The device includes overtemperature protection, undervoltage lockout, and overcurrent protection, safeguarding both the power sourcing equipment (PSE) and the powered device (PD) from electrical anomalies.
  • Flexible Application: It is suitable for a wide range of applications, from simple fixed-power installations to complex, software-controlled power allocation systems.

Technical Specifications

  • Package Type: 16-Pin TQFN-EP
  • Operating Temperature Range: -40°C to +85°C, suitable for industrial environments.
  • Support for Multiple Power Classes: The device can distinguish between different PoE power classes, allowing for precise power management.

The MAX5987AETE+ is a testament to Maxim Integrated's commitment to providing advanced integrated circuits that meet the evolving needs of networked devices. With its comprehensive feature set and industry-standard compliance, this Ethernet power controller is an ideal choice for developers looking to incorporate PoE capabilities into their products with minimal hassle and maximum efficiency.

You May Also Be Interested in

Skyworks Solutions Inc.
IC POE CNTRL 1 CHANNEL 20QFN / Power Over Ethernet Controller 1 Channel 802.3af (PoE) 20-QFN (5x5)
Need more? Email Us
ON Semiconductor
IC POE CNTRL 1 CHANNEL 8SOIC
Need more? Email Us
Skyworks Solutions Inc.
IC POE CNTRL 1 CHANNEL 20QFN / Power Over Ethernet Controller 1 Channel 802.3at (PoE) 20-QFN (5x5)
Lowest to $3.8993
Skyworks Solutions Inc.
IC POE CNTRL 1 CHANNEL 24QFN / Power Over Ethernet Controller 1 Channel 802.3at (PoE+), 802.3af (PoE) 24-QFN (4x4)
Need more? Email Us
Skyworks Solutions Inc.
IC POE CNTRL 1 CHANNEL 24QFN / Power Over Ethernet Controller 1 Channel 802.3at (PoE) 24-QFN (5x5)
Lowest to $12.9044
Analog Devices Inc.
IC POE CNTRL 12 CHANNEL 52QFN
Lowest to $26.1940
Maxim Integrated
IC POE CNTRL 1 CHANNEL 16TQFN
Need more? Email Us
ON Semiconductor
IC POE CNTRL 1 CHANNEL 8SOIC
Need more? Email Us
Maxim Integrated
IC MULTISOURCE CONTROLLER QFN
Lowest to $5.8209

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $23.4466 $70.3398
6+ $19.2383 $115.4298
9+ $18.6371 $167.7339
12+ $18.0359 $216.4308
15+ $17.4347 $261.5205
20+ $15.6311 $312.6220
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,695 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess