EN
  • EN
  • DE

TL34072

Part No TL34072
Manufacturer Texas Instruments
Catalog Electronic Wholesale
Description HIGH-SLEW-RATE, SINGLE-SUPPLY OPERATIONAL AMPLIFIERS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1268202-TL34072
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TL34072 CAD Model

Description

The TL34072 from Texas Instruments is a highly versatile and efficient operational amplifier (op-amp) designed to meet a wide range of applications. This op-amp is part of Texas Instruments' renowned TL series, known for their reliability and performance in various electronic circuits.

Key Features

  • Wide Supply Range: The TL34072 can operate on a supply voltage range from 3V to 36V, or ±1.5V to ±18V in split-supply operations, making it suitable for battery-powered devices as well as industrial applications.
  • Low Power Consumption: With its low power draw, the TL34072 is an excellent choice for energy-sensitive applications where efficiency is crucial.
  • High Input Impedance: The high input impedance minimizes loading on the input source, preserving signal integrity and making it ideal for buffering and voltage follower configurations.
  • Output Short-Circuit Protection: The TL34072 comes with built-in short-circuit protection, enhancing its durability and reliability in complex circuits.
  • Internal Frequency Compensation: This feature ensures stability and reduces the need for additional external components, simplifying design and reducing overall costs.

Applications

The TL34072's broad range of features makes it an excellent choice for a variety of applications, including:

  • Audio processing circuits
  • Sensor amplifiers
  • Analog filters
  • Signal conditioning
  • Active filters
  • DC gain blocks

Quality and Support

Texas Instruments is committed to providing high-quality products and support. The TL34072 is backed by Texas Instruments' rigorous testing and validation processes, ensuring that it meets the highest standards for performance and reliability. Comprehensive technical documentation, application notes, and design resources are available to assist in the integration of the TL34072 into your projects.

Conclusion

Whether you're designing consumer electronics, industrial equipment, or anything in between, the TL34072 operational amplifier from Texas Instruments offers the performance, flexibility, and reliability needed to excel in your application. Its wide supply range, low power consumption, and robust feature set make it an indispensable component for any electronics designer's toolkit.

You May Also Be Interested in

Stanson Technology
Dual P Channel Enhancement Mode MOSFET
Lowest to $0.1040
NEC
SWITCHING N-CHANNEL POWER MOSFET
Need more? Email Us
Toshiba Semiconductor and Storage
POWER AMPLIFIER FOR DRIVING A DEFLECTION CIRCUIT OF A COLOR TELEVISION
Need more? Email Us
Texas Instruments
1048576-WORD BY 4-BIT DYNAMIC RANDOM-ACCESS MEMORIES
Need more? Email Us
Winbond Electronics
8K X 8 CMOS STATIC RAM
Need more? Email Us
Texas Instruments
LOW POWER STEREO AUDIO CODEC FOR PORTABLE AUDIO/TELEPHONY
Lowest to $29.1915
Texas Instruments
DUAL SLOT PCI-X 2.0 HOT PLUG POWER CONTROLLER
Lowest to $19.5452
Texas Instruments
OCTAL EDGE-TRIGGERED D-TYPE FLIP-FLOPS WITH 3-STATE OUTPUTS
Need more? Email Us
Texas Instruments
SYNCHRONOUS BOOST CONVERTER WITH 1.1A SWITCH AND INTEGRATED LDO
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $19.4535 $58.3605
7+ $15.9619 $111.7333
10+ $15.4631 $154.6310
14+ $14.9643 $209.5002
18+ $14.4655 $260.3790
24+ $12.9690 $311.2560
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,100 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess