EN
  • EN
  • DE

TL317CD

Part No TL317CD
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description 3-TERMINAL ADJUSTABLE REGULATORS
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Tube
Output Configuration Positive
Output Type Adjustable
Number of Regulators 1
Voltage Input MAX 38V
Output Voltage 1.2V
Output Voltage MAX 32V
Output Current 100mA
PSRR 65dB (120Hz)
Protection Features Over Current, Over Temperature
Operating Temperature Range 0°C ~ 125°C
Mounting SMD
Package 8-SOIC (0.154", 3.90mm Width)
Manufacturer Package 8-SOIC
Win Source Part Number 1268171-TL317CD
Manufacturer Homepage www.ti.com
Family Name TL317
Introduction Date August 01, 2003
ECCN EAR99
Country of Origin Mexico
Halogen Free Compliant
Estimated EOL Date 2028
Popularity Medium
Supply and Demand Status Limited
Application Field Used in Power Management, Industrial
Ultra Librarian 3D Model Ultra Librarian TL317CD CAD Model

Description

Product Overview: TL317CD Adjustable Voltage Regulator

The TL317CD from Texas Instruments is a versatile and adjustable three-terminal positive voltage regulator designed to offer a higher level of performance in a variety of electronic applications. This linear voltage regulator can provide local on-card regulation, eliminating distribution problems associated with single-point regulation. It is encapsulated in a small and reliable SOIC-8 package, making it suitable for compact PCB layouts.

Key Features

  • Output Voltage Range: The TL317CD offers an adjustable output voltage range from 1.25V to 37V, allowing for a wide range of uses in different circuit designs.
  • Output Current: Capable of delivering 1.5A of output current, this component is suitable for a variety of applications that require a stable and reliable power supply.
  • Thermal Overload Protection: The device includes safety features such as thermal overload protection, which helps to ensure the longevity and reliability of both the regulator and the overall system.
  • Short-Circuit Protection: Additionally, the TL317CD is equipped with short-circuit protection to safeguard against potential damage from output short circuits.
  • Low Quiescent Current: The quiescent current is also low, which enhances the efficiency of the device, making it ideal for power-sensitive applications.

Applications

The TL317CD is used in a variety of applications due to its versatility and robustness. It is commonly found in:

  • Power supplies for a range of electronic equipment such as computers, instrumentation, and consumer electronics.
  • Adjustable power supplies, enabling users to set the output voltage to a specific value as required by the application.
  • Battery chargers, where precise voltage regulation is necessary to safely charge batteries.
  • Voltage regulators for specific subsystems within larger electronic systems.

Conclusion

The Texas Instruments TL317CD adjustable voltage regulator is a reliable and flexible solution for a myriad of applications that require a regulated power supply. Its combination of adjustable voltage, current capability, and protective features makes it an essential component for designers looking to create stable and efficient electronic systems.

You May Also Be Interested in

Microchip Technology
IC REG LDO 1.6V/3.3V 10MLF
Need more? Email Us
STMicroelectronics
IC REG LDO 5V 0.5A 24POWERSSO
Lowest to $1.9128
Texas Instruments
250-mA LDO REGULATORS WITH 8-PIN MSOP PACKAGING
Need more? Email Us
Texas Instruments
IC REG LDO 3V 50MA 8SOIC
Need more? Email Us
Infineon Technologies
IC REG LDO 5V 0.4A TO220-7
Lowest to $3.6071
Texas Instruments
LP38693-ADJ 500mA Low Dropout CMOS Linear Regulators with Adjustable Output Stable with Ceramic Output Capacitors | IC REG LIN POS ADJ 500MA 6WSON
Lowest to $0.7597
SII Semiconductor Corporation
IC REG LINEAR 4.5V 65MA SOT89-3
Need more? Email Us
ON Semiconductor
300 mA, Low Dropout Voltage Regulator | IC REG LINEAR 2.5V 300MA DPAK
Lowest to $1.2657
Microchip Technology
IC REG LDO 3.3V 0.15A TSOT23-5
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354

Pricing & Ordering

Quantity Unit Price Ext. Price
205+ $0.2489 $51.0245
490+ $0.2043 $100.1070
760+ $0.1979 $150.4040
1,045+ $0.1915 $200.1175
1,355+ $0.1851 $250.8105
1,810+ $0.1660 $300.4600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 128,888 pieces
MOQ: 205 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess