EN
  • EN
  • DE

74LCX373M

Part No 74LCX373M
Manufacturer STMicroelectronics
Catalog Hard To Find
Description OCTAL D-TYPE LATCH NON-INVERTING (3-STATE) WITH 5V TOLERANT INPUTS AND OUTPUTS
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer STMicroelectronics
Win Source Part Number 1132382-74LCX373M
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 74LCX373M CAD Model

Description

STMicroelectronics 74LCX373M Octal Transparent Latch

The 74LCX373M from STMicroelectronics is a high-performance, octal transparent latch with 3-state outputs designed for 2V to 3.6V V<sub>CC operation. This integrated circuit is part of the LCX family, which provides robust low voltage solutions for today's mixed 3.3V/5V system environments.

Featuring a latch-enable (LE) and output-enable (OE) inputs, the device allows the user to control the transparency of the latch and the state of the outputs, which is particularly useful in bus-oriented applications. When LE is HIGH, the flip-flops appear transparent to the data, and when LE is taken LOW, the data that meets the setup-time requirements is latched. Data appears on the bus when the OE is LOW and is isolated from the bus when OE is HIGH.

The 74LCX373M has been designed with an optimized power and speed feature that significantly reduces power consumption when the device is in the quiet state. The 5V tolerant inputs and outputs enable the device to be used in mixed-voltage environments, and power-down protection is provided on all inputs and outputs, ensuring no excess current is drawn if the power supply is removed.

This device is suitable for implementing buffer registers, I/O ports, bidirectional bus drivers, and working memory in a wide range of applications including personal computers, communication devices, and high-speed data processing systems. The 74LCX373M comes in a SOIC-20 package and is characterized for operation from -40°C to +85°C, ensuring reliability across diverse operating conditions.

Key features of the 74LCX373M include:

  • Wide operating voltage range of 2V to 3.6V
  • 5V tolerant inputs and outputs for interfacing with 5V logic
  • High-speed low-power CMOS technology
  • Power-down high impedance inputs and outputs
  • Supports live insertion and withdrawal (partial power-down)
  • ±24mA output drive at 3.0V
  • Implements patented noise/EMI reduction circuitry
  • Latch-up performance exceeds 500mA
  • ESD performance: Human body model > 2000V, Machine model > 200V

With its robust feature set, the 74LCX373M is an excellent choice for designers looking for a reliable octal transparent latch compatible with low-voltage operation and mixed-voltage system designs.

You May Also Be Interested in

Analog Devices Inc.
2.5 V to 5.5 V, 500 μA, Quad Voltage Output 8-/10-/12-Bit DACs in 10-Lead Packages | IC DAC 12BIT V-OUT 10MSOP
Lowest to $10.3636
Analog Devices Inc.
LF to 2.5 GHz TruPwr Detector
Lowest to $8.3571
Texas Instruments
QUADRUPLE 2-INPUT EXCLUSIVE-OR GATE
Need more? Email Us
Advanced Micro Devices
8 Megabit (1 M x 8-Bit/512 K x 16-Bit) CMOS 3.0 Volt-only Boot Sector Flash Memory
Lowest to $2.3539
Analog Devices Inc.
SHARC Processor
Need more? Email Us
Analog Devices Inc.
2.5 V to 5.5 V, 230 A, Parallel Interface Dual Voltage-Output 8-/10-/12-Bit DACs
Lowest to $27.0257
National Semiconductor (TI)
8-Bit uP Compatible A/D Converters with Multiplexer Options
Need more? Email Us
NEC
NPN SILICON EPITAXIAL TRANSISTOR (DARLINGTON CONNECTION) FOR LOW-FREQUENCY POWER AMPLIFIERS AND LOW-SPEED HIGH-CURRENT SWITCHING
Need more? Email Us
Analog Devices Inc.
250 MHz Demodulating Logarithmic Amplifier | IC OPAMP LOGARITHMIC 1CIRC 20DIP
Lowest to $80.3614

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess