Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube/Rail
Status Active
Type General Purpose
Number of Elements 1
Output Type Complementary, Push-Pull, TTL
Supply Voltage - Operating 5 V to 10 V, ±2.5 V to 5 V
Voltage - Input Offset (Max) 3mV @ ±5V
Current - Input Bias (Max) 1.1μA @ ±5V
Current - Output (Typ) 20mA
Current - Quiescent (Max) 15mA
CMRR, PSRR (Typ) 100dB CMRR
Propagation Delay (Max) 12ns
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 032364-TL3116ID
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TL3116ID CAD Model

Description

The TL3116ID is a state-of-the-art precision comparator manufactured by Texas Instruments, designed for applications that require rapid and accurate voltage comparison. This device is part of the TL3116 series, which is renowned for its high-speed performance and low power consumption.

Key Features

  • Fast Response Time: The TL3116ID boasts a response time of just 4 ns, making it one of the fastest comparators in its class. This quick response is essential for high-speed signal processing applications.
  • Low Power Consumption: With a supply current of merely 3.5 mA, the TL3116ID is an energy-efficient solution for battery-powered devices and energy-conscious systems.
  • High Accuracy: The comparator features a tight offset voltage of 2.5 mV and a low input bias current, ensuring high accuracy in voltage comparison tasks.
  • Wide Supply Range: It operates over a wide supply voltage range from 5 V to 36 V or from ±2.5 V to ±18 V, providing flexibility in various circuit configurations.
  • Differential Inputs: The device includes differential inputs that support a wide input voltage range, making it versatile for a range of signal types.
  • Output Latch Function: An output latch function is available, which provides additional control by allowing the output state to be held until it is updated by a subsequent comparison.

Applications

The TL3116ID is ideal for a variety of applications across different industries. It is commonly used in:

  • High-speed analog-to-digital converters (ADCs)
  • Zero-crossing detectors
  • Window comparators
  • Pulse and square wave shapers
  • VLSI and microprocessor systems
  • High-speed sampling circuits

Package and Quality

This precision comparator comes in an 8-pin SOIC package, which is suitable for surface mount technology (SMT). The device is characterized for operation from -40°C to 85°C, ensuring reliable performance in a range of environmental conditions. Texas Instruments is committed to high-quality standards, and the TL3116ID is no exception, meeting rigorous industry requirements for performance and dependability.

You May Also Be Interested in

Maxim Integrated
Comparator Dual R-R O/P 5.5V 8-Pin SOIC N / IC COMPARATOR DUAL 8-SOIC
Need more? Email Us
ECAD model for MAX9077ESA+
Maxim Integrated
Comparator Dual 16-Pin PDIP N / IC COMPARATOR LP 16-DIP
Need more? Email Us
ECAD model for MAX912EPE+
Maxim Integrated
Comparator Single 5.5V 8-Pin SOIC N Tube / IC COMP LOW PWR SNGL TTL 8SOIC
Lowest to $4.6609
ECAD model for MAX9013ESA+
Maxim Integrated
Comparator Dual ±5.5V/11V 8-Pin PDIP N / IC COMP DUAL LOW PWR W/REF 8DIP
Need more? Email Us
ECAD model for MAX932CPA+
Maxim Integrated
Comparator Quad ±5.5V/11V 16-Pin SOIC N T/R / IC COMP QUAD LOW PWR 16SOIC
Lowest to $2.5600
ECAD model for MAX924CSE-T
Maxim Integrated
Comparator Quad ±5V/7V/10V 16-Pin SOIC N T/R / IC COMPARATOR VOLT 16-SOIC
Need more? Email Us
ECAD model for MAX901AESE+T
Maxim Integrated
Comparator Quad ±5.25V/5.25V/10.5V 16-Pin SOIC N / IC COMPARATOR LP 16-SOIC
Need more? Email Us
ECAD model for MAX9201ESE+
Maxim Integrated
Comparator Dual R-R O/P ±2.75V/5.5V Automotive 8-Pin SOIC N / IC COMPARATOR DUAL 8-SOIC
Need more? Email Us
ECAD model for MAX9022ASA+
Maxim Integrated
Comparator Dual ±5.25V/5.25V/10.5V 14-Pin TSSOP Tube / IC COMPARATOR LP 14-TSSOP
Lowest to $14.2191
ECAD model for MAX9202EUD+

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5481
ECAD model for FT230XQ-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.9955
ECAD model for BME280
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $27.7405
ECAD model for ICM-42688-P
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.6184
ECAD model for EPM3128ATC100-10N
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $15.6794
ECAD model for FT232RQ-REEL
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.1008
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.9451
ECAD model for FT230XS-R
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $8.5390 $51.2340
15+ $7.0064 $105.0960
23+ $6.7874 $156.1102
31+ $6.5685 $203.6235
40+ $6.3495 $253.9800
53+ $5.6927 $301.7131
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 2,400 pieces
MOQ: 6 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention