EN
  • EN
  • DE

MAX932CPA+

Part No MAX932CPA+
Manufacturer Maxim Integrated
Catalog Linear - Comparators
Description Comparator Dual ±5.5V/11V 8-Pin PDIP N / IC COMP DUAL LOW PWR W/REF 8DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Tube
Type with Voltage Reference
Number of Elements 2
Output Type CMOS, TTL
Dual Supply Voltage (±) 2.5 V ~ 11 V, ±1.25 V ~ 5.5 V
Voltage - Input Offset (Maximum) 10mV @ 5V
Current - Output (Typ) 0.015mA @ 5V
Maximum Quiescent Current 6μA
CMRR, PSRR (Typ) 80dB CMRR, 80dB PSRR
Propagation Delay (Maximum) 12μs
Hysteresis 50mV
Operating Temperature Range 0°C ~ 70°C
Package 8-DIP (0.300", 7.62mm)
Mounting Style Through Hole
Manufacturer Package 8-PDIP
Win Source Part Number 787201-MAX932CPA+
Popularity Medium
Supply and Demand Status Limited
Family Name MAX932
Introduction Date February 01, 1997
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2029
Ultra Librarian 3D Model Ultra Librarian MAX932CPA+ CAD Model

Description

Product Overview: MAX932CPA+

The MAX932CPA+ is a high-performance, low-power, quad voltage comparator designed by Maxim Integrated, a leader in analog and mixed-signal engineering. This precision device is ideal for a wide range of applications, including threshold detection, level shifting, and signal monitoring in industrial, automotive, and consumer electronics markets.

Key Features

  • Low Power Consumption: The MAX932CPA+ is optimized for low-power operations, making it suitable for battery-powered devices and energy-sensitive applications.
  • Wide Supply Voltage Range: It operates from a single +2.7V to +5.5V supply or a dual ±1.35V to ±2.75V supply, providing design flexibility for various system requirements.
  • High Accuracy: With its precise comparator thresholds, the MAX932CPA+ ensures reliable performance and consistent output.
  • Built-in Reference: The device includes an internal 1.182V ±1% reference voltage, reducing the need for external components and simplifying circuit design.
  • Fast Response Time: It features a fast propagation delay, typically 150µs, which allows for quick response to input threshold crossings.
  • Low Input Offset Voltage: The comparator has a low input offset voltage, which enhances the accuracy of signal comparison.
  • Independent Input and Output Supply Voltages: This feature allows for direct interfacing with different logic levels without needing level shifters.

Applications

  • Threshold detectors for battery monitoring
  • Window comparators
  • Zero-crossing detectors
  • Level translators for mixed-voltage systems
  • Automotive sensors and electronics
  • Portable instrumentation

Package and Reliability

The MAX932CPA+ is offered in an 8-pin PDIP (Plastic Dual In-line Package), which is known for its ease of handling and robustness. The device is characterized for operation over the automotive and industrial temperature range of -40°C to +85°C, ensuring reliable performance in harsh environments.

With its combination of features, the MAX932CPA+ from Maxim Integrated is an excellent choice for designers looking for a versatile, reliable, and efficient voltage comparator for their electronic systems.

You May Also Be Interested in

STMicroelectronics
IC COMPARATOR 1 GEN PUR SC70-5 / Comparator General Purpose Push-Pull, Rail-to-Rail SC-70-5
Lowest to $3.4502
Texas Instruments
VOLTAGE COMPARATOR-DUAL VER. OF / Comparator General Purpose Open-Drain, Rail-to-Rail 8-VSSOP
Lowest to $0.8336
STMicroelectronics
IC COMPARATOR 2 GEN PUR 8MINISO / Comparator General Purpose Open-Collector, Rail-to-Rail 8-MiniSO
Lowest to $0.2222
STMicroelectronics
IC COMPARATOR 2 GEN PUR 8SO / Comparator General Purpose Open-Collector, Rail-to-Rail 8-SO
Need more? Email Us
Texas Instruments
DUAL PRECISION COMPARATOR WITH O / Comparator General Purpose Open-Drain, Rail-to-Rail 8-SOIC
Lowest to $1.4542
STMicroelectronics
IC COMPARATOR 1 GEN PUR SOT23-5 / Comparator General Purpose CMOS, DTL, ECL, Open-Collector, TTL SOT-23-5
Need more? Email Us
Texas Instruments
IC COMPARATOR 2 GEN PUR TSOT23-8 / Comparator General Purpose Open-Drain, Rail-to-Rail TSOT-23-8
Lowest to $1.1877
Texas Instruments
IC COMPARATOR 4 GEN PUR 14TSSOP / Comparator General Purpose Open-Collector, Rail-to-Rail 14-TSSOP
Lowest to $0.1979
Texas Instruments
IC COMPARATOR 2 GEN PUR TSOT23-8 / Comparator General Purpose Push-Pull, Rail-to-Rail TSOT-23-8
Lowest to $0.9666

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess